EN
  • EN
  • DE

PS21562-CP

Part No PS21562-CP
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 280698-PS21562-CP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS21562-CP CAD Model

Description

The Mitsubishi PS21562-CP is an IPM (Intelligent Power Module) designed for driving motors in a variety of applications. This module integrates power devices, drivers, and protection circuitry to simplify inverter design and improve system reliability. It provides a compact and efficient solution for motor control applications.

Applications

  • Air Conditioners: Used in the inverter section to control the compressor motor.
  • Washing Machines: Used for controlling the motor speed and torque in washing machines with inverter drives.
  • Refrigerators: Used in variable-speed refrigerator compressors for energy efficiency.
  • Industrial Motor Drives: Suitable for general-purpose inverter drives used in industrial equipment.
  • Fan Motors: Used in high-efficiency fan motor control.

Features

  • Integrated Gate Drivers: Built-in gate drivers for IGBTs, simplifying the control circuit design and reducing external components.
  • Short-Circuit Protection: Provides protection against short-circuit events, enhancing system reliability.
  • Over-Temperature Protection: Incorporates over-temperature protection to prevent thermal damage to the module.
  • Under-Voltage Lockout (UVLO): UVLO function ensures that the IGBTs are only switched when the gate drive voltage is sufficient.
  • Compact Package: Space-saving design for easy integration into various applications.
  • Low Power Loss: Optimized design for low power consumption and high efficiency.

Benefits

  • Simplified Design: Integration of multiple functions reduces the number of external components and simplifies the overall design.
  • Improved Reliability: Built-in protection features enhance the reliability of the motor drive system.
  • Enhanced Efficiency: Low power loss design improves energy efficiency.
  • Compact Size: Space-saving design allows for use in compact applications.
  • Reduced Development Time: Integrated solution reduces the time required for development and testing.

Additional Details

The PS21562-CP typically includes six IGBTs (Insulated Gate Bipolar Transistors) configured in a three-phase inverter bridge. It also integrates diodes for freewheeling purposes. The module operates at a specific voltage and current rating, which must be considered during application design. The internal control logic manages the switching of the IGBTs to achieve the desired motor control. Always refer to the manufacturer's datasheet for detailed electrical characteristics, thermal performance, and application notes.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3637 $65.4548
8+ $13.4266 $107.4128
12+ $13.0070 $156.0840
16+ $12.5874 $201.3984
21+ $12.1679 $255.5259
28+ $10.9091 $305.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess