EN
  • EN
  • DE

PM200VL060-33

Part No PM200VL060-33
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 277633-PM200VL060-33
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM200VL060-33 CAD Model

Description

The PM200VL060-33 is an intelligent power module (IPM) manufactured by Mitsubishi Electric. These modules are designed to provide a compact and efficient solution for controlling three-phase AC motors in a variety of applications.

Applications:

  • Variable speed drives (VSDs) for industrial machinery.
  • Servo drives for robotics and automation.
  • Inverter-based air conditioning systems.
  • Uninterruptible power supplies (UPS).
  • Welding machines.

Features:

  • Integrated gate drivers and protection circuitry: Simplifies design and improves reliability.
  • Low saturation voltage: Reduces power dissipation and improves efficiency.
  • High-speed switching: Enables precise motor control.
  • Built-in bootstrap diodes: Reduces external component count.
  • Overcurrent protection: Protects the module from damage in fault conditions.
  • Undervoltage lockout: Prevents operation with insufficient gate voltage.
  • Short-circuit protection: Provides fast and reliable short-circuit protection.
  • Thermistor for temperature monitoring: Allows for thermal management and over-temperature protection.

Benefits:

  • Reduced system size and cost: Integration of multiple functions into a single module simplifies design and reduces the number of external components.
  • Improved reliability: Integrated protection features help prevent damage to the module and the driven motor.
  • Increased efficiency: Low saturation voltage and high-speed switching minimize power losses.
  • Simplified motor control: Integrated gate drivers and protection circuitry make it easier to design and implement motor control systems.
  • Enhanced safety: Protection features help to prevent hazards associated with motor operation.

Additional Details:

The PM200VL060-33 typically utilizes insulated-gate bipolar transistors (IGBTs) as the power switching devices. These IGBTs offer a good balance between switching speed and conduction losses. The module operates at a specified voltage and current rating, consult the datasheet for precise electrical characteristics. The integrated gate drivers ensure proper switching of the IGBTs. The module's thermal performance is crucial, and a suitable heatsink is required to dissipate heat generated during operation. The case is typically isolated to allow for easy mounting. Detailed electrical and thermal characteristics, including maximum voltage, current, and switching times, are available in the manufacturer's datasheet.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $2.6900
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess