EN
  • EN
  • DE

PB01AP-8A-202

Part No PB01AP-8A-202
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 268201-PB01AP-8A-202
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PB01AP-8A-202 CAD Model

Description

The Mitsubishi PB01AP-8A-202 is a compact, low-profile silicon rectifier bridge designed for applications requiring efficient AC to DC conversion within space-constrained environments. This rectifier bridge is engineered to handle moderate current and voltage levels, making it suitable for a variety of power supply and electronic circuit applications. The component is recognized for its robust construction and ability to provide reliable rectification, ensuring consistent power delivery to connected devices.

Applications:

  • Small power adapters: Found in wall-wart style adapters for consumer electronics.
  • LED lighting: Used in LED drivers for converting AC power to the DC needed by LEDs.
  • Battery chargers: Employed in low to medium power battery charging circuits.
  • General-purpose power supplies: Used as a front-end rectifier in various low-power electronic devices.
  • Industrial control circuits: Providing rectified DC power for control systems.

Features:

  • Compact size: Designed for applications where PCB space is limited.
  • High surge current capability: Able to withstand high current surges during startup or fault conditions.
  • Low forward voltage drop: Minimizes power loss during rectification, improving efficiency.
  • High reliability: Constructed to provide consistent performance over a long operational lifespan.
  • Standard package: Easily integrates into existing circuit designs.

Benefits:

  • Improved power efficiency: Low forward voltage drop reduces heat dissipation and improves overall system efficiency.
  • Enhanced system reliability: High surge current capability protects the rectifier from damage due to transient surges.
  • Simplified circuit design: Provides a complete rectification solution in a single package, reducing component count and design complexity.
  • Space-saving solution: Compact size allows for use in densely populated PCBs.
  • Cost-effective: Provides a reliable and efficient rectification solution at a competitive price.

Additional Details:

The PB01AP-8A-202 is typically supplied in a through-hole package for easy mounting on PCBs. Key specifications include its maximum repetitive peak reverse voltage, average forward rectified current, and surge current capability. The operating temperature range is also a critical parameter to consider for ensuring reliable operation in different environments. It is constructed with materials suitable for standard soldering processes, ensuring ease of assembly. For detailed specifications, consult the official Mitsubishi datasheet for the PB01AP-8A-202.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NVIDIA
Lowest to $35.9055
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess