EN
  • EN
  • DE

M74LS90P

Part No M74LS90P
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074466-M74LS90P
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74LS90P CAD Model

Description

The M74LS90P is a decade counter manufactured by Mitsubishi. This integrated circuit belongs to the 74LS family, characterized by its low-power Schottky TTL (Transistor-Transistor Logic) technology. The M74LS90P is a monolithic counter designed to perform a variety of counting functions. It consists of four master-slave flip-flops internally connected to provide either a divide-by-2 counter and a divide-by-5 counter. It's commonly used to implement decade and binary counters.

Applications

  • Frequency counters: Used to count the frequency of input signals.
  • Digital clocks and timers: Employed as a basic building block for constructing digital clocks and timer circuits.
  • Event counters: Applied in event counting applications, such as counting the number of occurrences of a specific event.
  • Digital displays: Used in conjunction with decoder drivers to display numerical counts on digital displays.
  • Industrial control systems: Incorporated in various industrial control systems for counting and timing functions.

Features

  • Decade counter: Provides a decade (divide-by-10) counting function.
  • Binary counter: Can also be configured as a divide-by-2 and divide-by-5 counter.
  • Reset inputs: Features reset inputs to initialize the counter to a specific state.
  • Low-power Schottky TTL: Operates with low power consumption while maintaining TTL compatible input and output levels.
  • Asynchronous operation: Utilizes asynchronous counting operation.

Benefits

  • Versatile counting functions: Offers flexible counting options with decade and binary counting capabilities.
  • Simplified counter design: Reduces component count and simplifies the design of counting circuits.
  • Easy initialization: Reset inputs allow for easy initialization of the counter.
  • Low power consumption: Suitable for power-sensitive applications due to its low power consumption.
  • Reliable operation: Provides reliable counting operation.

The M74LS90P typically comes in a 14-pin DIP (Dual In-line Package). It operates from a 5V power supply and is designed to function within the standard operating temperature range for TTL devices. Consult the device's datasheet for detailed electrical characteristics, such as propagation delays, input/output voltage levels, and reset timing requirements.

You May Also Be Interested in

Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess