EN
  • EN
  • DE

M64543FP

Part No M64543FP
Manufacturer Mitsubishi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829363-M64543FP
Ultra Librarian 3D Model Ultra Librarian M64543FP CAD Model

Description

The M64543FP is a semiconductor integrated circuit manufactured by Mitsubishi Electric. Based on available information, it's likely a display driver or similar component related to video or display systems.

Applications

  • LCD Displays: Driving segments or pixels in LCD screens.
  • LED Displays: Controlling LEDs in various display configurations.
  • Automotive Displays: Used in car dashboards and infotainment systems.
  • Industrial Displays: Employed in industrial control panels and instrumentation.
  • Consumer Electronics: Can be found in televisions, monitors and other display devices.

Features

  • High Voltage Drive: Capable of driving displays requiring higher voltage levels.
  • Low Power Consumption: Designed for energy efficiency, extending battery life in portable applications.
  • Serial Interface: Uses a serial communication protocol (like SPI or I2C) for easy interfacing with microcontrollers.
  • Built-in Oscillator: Includes an internal oscillator for timing and control.
  • Multiple Output Channels: Controls multiple display segments or pixels simultaneously.
  • Protection Circuits: Incorporates over-voltage and over-current protection to ensure reliable operation.

Benefits

  • Simplified Display Control: Eases the design of display systems by integrating many functions.
  • Reduced Component Count: Minimizes the number of external components needed, saving board space and cost.
  • Improved Display Performance: Provides stable and reliable display control.
  • Enhanced System Reliability: Protection features prevent damage from electrical issues.
  • Easy Integration: Serial interface allows for simple connection to various microcontrollers.

Additional Details

The specific voltage and current drive capabilities, as well as the type of serial interface used (SPI, I2C, etc.), would be detailed in the product's datasheet. It's likely packaged in a surface-mount package. When designing with the M64543FP, consulting the datasheet for detailed specifications and application notes is critical for ensuring proper operation and avoiding damage to the component or connected devices.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess