The M5M4V16S40DTP-10 is a 16-Mbit Synchronous DRAM (SDRAM) manufactured by Mitsubishi Electric. This memory component is designed for applications requiring high-speed and high-density memory. The device is organized as 4 banks x 256K words x 16 bits.
Applications:
- PC peripherals
- Graphics cards
- Digital signal processing (DSP)
- Networking equipment
- Embedded systems
Features:
- 16-Mbit SDRAM
- Organized as 4 banks x 256K x 16
- Operating frequencies up to 100 MHz
- Single 3.3V power supply
- LVTTL compatible inputs and outputs
- Self Refresh Mode
- Programmable Burst Length and Latency
Benefits:
- High bandwidth for fast data transfer
- Low latency for quick access times
- Low power consumption for energy efficiency
- Easy integration into existing systems
- Reliable performance in demanding environments
Additional Details:
The M5M4V16S40DTP-10 SDRAM operates on a single 3.3V power supply and is designed with LVTTL compatible inputs and outputs. This simplifies integration with various microprocessors and digital systems. It supports programmable burst lengths and latencies, allowing designers to optimize memory performance according to specific application requirements. The self-refresh mode helps minimize power consumption when the device is not actively being used.
The -10 indicates a speed grade, representing a 100MHz clock rate. This SDRAM is a reliable and efficient memory solution suitable for a wide range of applications requiring high-speed data storage and retrieval.