EN
  • EN
  • DE

M5M27C202K-15

Part No M5M27C202K-15
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 969255-M5M27C202K-15
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M27C202K-15 CAD Model

Description

The M5M27C202K-15 is a 2 Mbit (256K x 8) EPROM (Erasable Programmable Read-Only Memory) manufactured by Mitsubishi. This type of memory is non-volatile, meaning it retains its data even when power is removed. It's programmed electrically but can be erased by exposure to ultraviolet (UV) light through a quartz window on the package.

Applications

  • Embedded systems: Storing firmware and program code in microcontrollers and other embedded devices.
  • Industrial control systems: Storing configuration data and control algorithms.
  • Instrumentation: Storing calibration data and measurement parameters.
  • Arcade games: Storing game ROMs.
  • Early personal computers: Storing BIOS and operating system code.

Features

  • 2 Mbit capacity: 256K x 8-bit organization.
  • Non-volatile memory: Retains data without power.
  • EPROM technology: Electrically programmable and UV erasable.
  • Fast access time: 150ns access time (indicated by -15 in the part number).
  • Single 5V power supply: Operates from a single 5V supply.
  • DIP package: Dual In-line Package for through-hole mounting.

Benefits

  • Data retention: Reliable storage of program code and data.
  • Reprogrammability: Can be erased and reprogrammed multiple times (though limited by the nature of EPROM technology).
  • Easy to use: Simple to interface with microprocessors and microcontrollers.
  • Cost-effective: A cost-effective solution for non-volatile memory requirements in legacy systems.
  • Wide availability: Though older technology, still available for supporting older designs.

Additional Details

The M5M27C202K-15 requires a programming voltage (VPP) for writing data. The UV erasure process typically involves exposing the chip to UV light for a specified duration, as detailed in the datasheet. It is packaged in a ceramic DIP package with a quartz window to allow UV light to reach the memory cells. The access time of 150ns is a crucial parameter affecting system performance. This EPROM is primarily used in older systems where its features and limitations are well-understood and accommodated. Newer technologies like EEPROM and Flash memory have largely replaced EPROMs in modern designs due to their electrical erasability and greater convenience.

You May Also Be Interested in

Sunlord
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.6090 $76.8270
6+ $21.0126 $126.0756
9+ $20.3560 $183.2040
12+ $19.6994 $236.3928
16+ $19.0426 $304.6816
21+ $17.0727 $358.5267
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,540 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess