EN
  • EN
  • DE

M38254M6-126FP

Part No M38254M6-126FP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012959-M38254M6-126FP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M38254M6-126FP CAD Model

Description

The M38254M6-126FP is a microcontroller manufactured by Mitsubishi (now Renesas). It is part of the MELPS 740 series of 8-bit microcontrollers.

Applications

  • Consumer Electronics (Legacy): Used in older VCRs, audio equipment, and other consumer electronics devices for controlling various functions.
  • Industrial Control Systems (Legacy): Found in older programmable logic controllers (PLCs) and other industrial control equipment.
  • Automotive Applications (Legacy): Used in automotive control systems such as engine management and dashboard displays.
  • Office Automation Equipment (Legacy): Employed in printers, fax machines, and other office automation equipment.
  • Embedded Systems (Legacy): Suitable for a wide range of embedded applications requiring basic control and processing capabilities.

Features

  • 8-Bit CPU: Based on an 8-bit central processing unit (CPU).
  • On-Chip ROM: Contains on-chip read-only memory (ROM) for storing program code.
  • On-Chip RAM: Includes on-chip random-access memory (RAM) for data storage.
  • I/O Ports: Provides multiple input/output (I/O) ports for interfacing with external devices.
  • Timers/Counters: Features timers and counters for timing and counting functions.

Benefits

  • Low Cost: Provides a cost-effective solution for basic control applications.
  • Small Size: Compact package allows for integration into space-constrained designs.
  • Easy to Use: Simple architecture and instruction set make it easy to program and use.
  • Versatile: Suitable for a wide range of applications.
  • Integrated Peripherals: On-chip peripherals reduce the need for external components.

The 'M38254M6-126FP' part number provides specific information about the microcontroller. 'M38254' identifies the specific family and core configuration. 'M6' indicates memory size or configuration details. '126' could be related to the clock speed or other performance characteristics. 'FP' denotes the package type (likely a flat package). Consulting the original Mitsubishi/Renesas datasheet is essential to confirm specifications like clock frequency, memory sizes, I/O pin count, and operating voltage.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess