EN
  • EN
  • DE

M37761VFHV-0

Part No M37761VFHV-0
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073876-M37761VFHV-0
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M37761VFHV-0 CAD Model

Description

The M37761VFHV-0 is an 8-bit single-chip microcontroller manufactured by Mitsubishi Electric. It is part of the Mitsubishi 7700 family and is designed for various embedded applications, offering a blend of performance and efficiency.

Applications

  • Consumer Electronics: Commonly used in products such as remote controls, audio players, and toys.
  • Home Appliances: Employed in appliances like microwave ovens, washing machines, and air conditioners.
  • Industrial Control: Used in basic industrial control systems and monitoring equipment.
  • Automotive Applications: Integrated into subsystems such as dashboard displays and lighting controls.
  • Office Automation: Can be found in printers, scanners, and fax machines.

Features

  • CPU Core: 8-bit central processing unit based on the 7700 family architecture.
  • On-Chip ROM: Includes Read-Only Memory for storing program code.
  • RAM: Integrated Random Access Memory for temporary data storage.
  • I/O Ports: Multiple programmable input/output ports for interfacing with external devices.
  • Timers: One or more timers/counters for timing control and event counting.
  • Serial Communication: Supports serial communication interfaces such as UART and SPI.
  • Interrupt Controller: Provides interrupt handling capabilities for real-time applications.
  • A/D Converter: Includes an Analog-to-Digital converter for processing analog signals.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits

  • Cost-Effective: Provides a balanced solution between performance and cost.
  • Low Power: Extends battery life in portable applications.
  • Versatile: Suitable for a wide range of embedded systems.
  • Integrated Features: Combines CPU, memory, and peripherals on a single chip.
  • Analog Capabilities: A/D converter enables the processing of analog signals.

Additional Details

The M37761VFHV-0 operates on a single power supply. Programming is typically done using assembly language or C. Detailed specifications, including memory size and I/O configurations, can be found in the device's datasheet.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess