EN
  • EN
  • DE

M37263M8-561SP

Part No M37263M8-561SP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004339-M37263M8-561SP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M37263M8-561SP CAD Model

Description

The M37263M8-561SP is a single-chip 8-bit CMOS Microcomputer manufactured by Mitsubishi (now Renesas Electronics). It's part of the 7200 series and is designed for applications requiring integrated control and data processing.

Applications:

  • Consumer electronics (e.g., TVs, VCRs, audio equipment)
  • Office automation equipment (e.g., printers, fax machines)
  • Industrial control (e.g., motor control, process control)
  • Home appliances (e.g., washing machines, microwave ovens)
  • Automotive applications (e.g., dashboard controls)

Features:

  • 8-bit CPU core: Provides efficient processing for a variety of control tasks.
  • On-chip ROM: Contains the program code. The specific ROM size is determined by the part number within the series.
  • On-chip RAM: Used for data storage during program execution. Specific RAM capacity varies.
  • Timer/Counters: Integrated timers for timing control and event counting.
  • Serial Interface: Includes serial communication interfaces (e.g., UART) for data transfer.
  • I/O Ports: General-purpose input/output pins for interfacing with external devices.
  • A/D Converter (ADC): An analog-to-digital converter for converting analog signals to digital values.
  • Interrupt Controller: Manages interrupt requests from various peripherals.

Benefits:

  • Single-chip solution: Reduces component count and simplifies system design.
  • Integrated peripherals: Provides a wide range of peripherals for various applications.
  • Cost-effective: Offers a cost-effective solution for embedded control.
  • Easy to program: Well-documented instruction set and development tools available.
  • Low power consumption: Suitable for battery-powered applications.

Additional Details:

The M37263M8-561SP operates within a specific voltage range, typically around 5V. It has a specified operating temperature range. The package type is usually a QFP (Quad Flat Package) or similar, with a specific number of pins. The exact ROM and RAM sizes can be determined from the full datasheet for this specific part number. Different versions within the M37263 series offer variations in memory size and peripheral features.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess