EN
  • EN
  • DE

M34300N4-012SP

Part No M34300N4-012SP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009108-M34300N4-012SP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M34300N4-012SP CAD Model

Description

The M34300N4-012SP is a microcontroller manufactured by Mitsubishi. It belongs to the M34300 series, which is known for its versatility and suitability for a wide range of embedded control applications. This specific variant, the M34300N4-012SP, offers a specific configuration of memory and peripherals tailored for applications requiring precise control and data processing.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Motor Control: Implemented in systems for controlling the speed and direction of electric motors.
  • Home Appliances: Found in washing machines, refrigerators, and other household devices requiring embedded control.
  • Automotive Electronics: Used in vehicle control units (VCUs) for various functions.
  • Consumer Electronics: Employed in a range of consumer products such as audio equipment and gaming consoles.
  • Security Systems: Utilized in alarm systems and access control devices.

Features:

  • 8-bit CPU: Based on an 8-bit central processing unit for efficient processing of control tasks.
  • On-Chip Memory: Includes internal ROM (Read-Only Memory) and RAM (Random-Access Memory) for program storage and data manipulation.
  • I/O Ports: Provides multiple input/output ports for interfacing with external devices.
  • Timers/Counters: Equipped with timers and counters for precise timing and counting functions.
  • Serial Communication Interface: Features a serial communication interface (SCI) for communicating with other devices.
  • Interrupt Controller: Includes an interrupt controller for handling interrupt requests from various sources.
  • Power Management Features: Designed with power-saving modes to minimize energy consumption.

Benefits:

  • Versatile Control: Suitable for a wide range of embedded control applications.
  • Cost-Effective Solution: Offers a balance of performance and cost for embedded systems.
  • Simplified Development: Supported by a range of development tools and resources.
  • Low Power Consumption: Power-saving modes extend battery life in portable applications.
  • Robust Performance: Operates reliably in a variety of environmental conditions.

The M34300N4-012SP microcontroller is typically available in a DIP (Dual In-Line Package) or a surface-mount package. Its integrated peripherals and memory make it a compact and efficient solution for embedded control. The microcontroller's flexible I/O ports allow for easy interfacing with sensors, actuators, and other external components. The serial communication interface enables communication with other devices such as computers and other microcontrollers. The built-in timers and counters are essential for implementing precise timing and control functions. It is a well-established microcontroller series that has been used in countless embedded applications.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess