The VNA-25 is a voltage variable attenuator (VVA) from Mini-Circuits, designed for precise signal control in a wide range of RF and microwave applications. It offers a substantial attenuation range, low insertion loss, and excellent linearity, making it ideal for gain control, signal leveling, and dynamic range optimization in communication and instrumentation systems.
Applications
- Automatic Gain Control (AGC) circuits
- Signal leveling in transmitters and receivers
- Dynamic range optimization in test equipment
- Power control in RF and microwave systems
- Radar Systems
Features
- Wide attenuation range (typically 25 dB)
- Low insertion loss (typically 1.3 dB)
- Excellent linearity
- Fast switching speed
- Small size and surface-mount package
- Operation from DC to 2.5 GHz
Benefits
- Precise and stable signal level control
- Improved signal-to-noise ratio
- Simplified circuit design
- Reduced component count
- High reliability and repeatability
Additional Details
The Mini-Circuits VNA-25 voltage variable attenuator operates from DC to 2.5 GHz and offers a typical insertion loss of 1.3 dB. It has a typical attenuation range of 25 dB, allowing for fine-grained control of the signal. The device's control voltage range is 0 to 5V. The VNA-25 is available in a compact surface-mount package that minimizes board space and facilitates automated assembly. It is designed for demanding environments. The VNA-25 allows for great flexibility in RF design.