EN
  • EN
  • DE

TTC1-33W+

Part No TTC1-33W+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:1 CORE & WIRE TRANSFORMER, 4.5 / RF Balun 4.5MHz ~ 3GHz 50 / 50Ohm 5-SMD Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>Balun
Mfr Mini-Circuits
Package Tape & Reel
Frequency Range 4.5MHz ~ 3GHz
Impedance - Unbalanced/Balanced 50 / 50Ohm
Phase Difference
Insertion Loss (Max) 3.3dB
Return Loss (Min) 8.4dB
Package / Case 5-SMD Module
Mounting SMD (SMT)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Other Names 3157-TTC1-33W+CT,3157-TTC1-33W+TR,3157-TTC1-33W+DKR
Standard Package 4,000
Win Source Part Number 1192723-TTC1-33W+
Ultra Librarian 3D Model Ultra Librarian TTC1-33W+ CAD Model

Description

The 1192723-TTC1-33W+ is a Balun device that is designed to operate in a frequency range of 4.5MHz to 3GHz.

  • Frequency Range: 4.5MHz to 3GHz
  • Impedance: 50/50Ohm
  • Phase Difference:
  • Insertion Loss: 3.3dB
  • Return Loss: 8.4dB
  • Package: Tape & Reel
  • Configuration: 5-SMD module
  • Standard Package: 4,000 units
  • ECCN: EAR99
  • HTSUS: 8504.31.4035
  • Category: RF/IF and RFID>Balun
  • Popularity: Low

You May Also Be Interested in

Johanson Technology Inc.
AT86RF232 AT86RF233 ATMEGA256
Lowest to $0.8732
Murata Electronics North America
Operating Temperature Range
Lowest to $0.1652
TDK Corporation
WOUND CHIP BALUN
Need more? Email Us
Tyco Electronics
E-Series RF 1:4 Flux Coupled Step-up Transformer 2.0 - 800 MHz
Lowest to $1.2272
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
TRANSFORMER
Lowest to $0.8493
Mini-Circuits
Surface Mount RF Transformer
Lowest to $5.7347
Johanson Technology Inc.
900 MHz Balun
Lowest to $0.6722
Mini-Circuits
Lowest to $3.3634

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9851 $55.8808
18+ $5.7314 $103.1652
28+ $5.5523 $155.4644
38+ $5.3732 $204.1816
49+ $5.1941 $254.5109
65+ $4.6568 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,844 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess