Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 1.3GHz ~ 2.3GHz
Impedance - Unbalanced/Balanced 50 / 50Ohm
Phase Difference 5°
Insertion Loss (Max) 0.7dB
Return Loss (Min) 15.33dB
Package / Case 6-SMD, No Lead
Mounting Type Surface Mount
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 360493-TCN1-23+
Ultra Librarian 3D Model Ultra Librarian TCN1-23+ CAD Model

Description

The 360493-TCN1-23+ is a Balun designed for RF and wireless applications.

  • Frequency Range: 1.3GHz to 2.3GHz
  • Phase Difference: 5 degrees
  • Maximum Insertion Loss: 0.7dB
  • Minimum Return Loss: 15.33dB
  • Mounting Type: Surface Mountable
  • Package: 6-SMD, No Lead
  • Manufacturer: Mini-Circuits
  • Product Line: active
  • Standard Package: 3,000 pcs

You May Also Be Interested in

Pulse
2012 2.4GHZ BLN TYPEKT
Need more? Email Us
ECAD model for BLN2012LWKTR2400L
MACOM Technology Solutions
BALUN, 1:2, 2-20GHZ, 3MM PQFN
Need more? Email Us
ECAD model for MABA-011125
Pulse
IC CHIP
Need more? Email Us
ECAD model for C2042.001NL
Pulse
1608 LTE MIDDLE BAND (1710-2170M
Need more? Email Us
ECAD model for BLN1608LWKVR1721L
MACOM Technology Solutions
BALUN,1:2TXLINE,20-4000MHZ,CERAM
Lowest to $8.8637
ECAD model for MABA-011100
Pulse
XFMR RF 1:1:1 0.3 1500MHZ
Need more? Email Us
ECAD model for CX2106NL
Pulse
IC CHIP
Need more? Email Us
ECAD model for C4046NLT
Pulse
BALUN 1MHZ-500MHZ 1:4 6SMD
Need more? Email Us
ECAD model for CX2074
Pulse
BALUN 2.5GHZ TYPE39
Need more? Email Us
ECAD model for BLN1005LM39R2500A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8585 $50.1605
32+ $3.1659 $101.3088
49+ $3.0670 $150.2830
68+ $2.9681 $201.8308
88+ $2.8691 $252.4808
117+ $2.5723 $300.9591
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention