Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 600kHz ~ 160MHz
Phase Difference 0.5°
Insertion Loss (Max) 3dB
Return Loss (Min) 7.18dB
Package / Case 5-SMD Module
Mounting Type Surface Mount
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 742303-TC16-161T+
Ultra Librarian 3D Model Ultra Librarian TC16-161T+ CAD Model

Description

The 742303-TC16-161T+ is an RF and Wireless Balun from Mini-Circuits.

  • Frequency Range: 600kHz to 160MHz
  • Phase Difference: 0.5°
  • Insertion Loss (max): 3dB
  • Minimum Return Loss: 7.18dB
  • Package: 5-SMD Module
  • Mounting: Surface mount
  • Standard Package: 2,000 pcs
  • Product Status: Active

You May Also Be Interested in

Pulse
1608 FDD TX B2,3,4 BLN TYPEKB
Need more? Email Us
ECAD model for BLN1608LWKBR1719L
Pulse
XFMR RF 1.4:1CT 1 1000M
Need more? Email Us
ECAD model for CX2100NL
Pulse
BALUN 2.5GHZ TYPE39
Need more? Email Us
ECAD model for BLN1005LM39R2500A
MACOM Technology Solutions
BALUN 1MHZ-300MHZ 50/50 6SMD GW
Lowest to $1.8345
ECAD model for MABA-011038
Pulse
IC CHIP
Need more? Email Us
ECAD model for C2042.001NL
Pulse
BALUN 4.5MHZ-3GHZ 50/50 5SMD MOD
Need more? Email Us
ECAD model for CX2109NLT
MACOM Technology Solutions
1:1 TRANSFORMER WITH TERTIARY WI
Need more? Email Us
ECAD model for MABACT0060
Pulse
BALUN 1MHZ-500MHZ 1:4 6SMD
Need more? Email Us
ECAD model for CX2074
Pulse
0605 729-821MHZ BLN TYPEYL
Need more? Email Us
ECAD model for BLN0605LRYLR0780L

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8896 $58.6752
28+ $4.0120 $112.3360
44+ $3.8865 $171.0060
60+ $3.7612 $225.6720
78+ $3.6359 $283.6002
104+ $3.2596 $338.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention