EN
  • EN
  • DE

TC1-1-13M+

Part No TC1-1-13M+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:1 CORE & WIRE TRANSFORMER, 4.5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 4.5MHz ~ 3GHz
Impedance - Unbalanced/Balanced 50 / 50Ohm
Phase Difference
Insertion Loss (Max) 3dB
Return Loss (Min) 6.79dB
Package / Case 6-SMD (5 Leads), Flat Lead
Mounting Type Surface Mount
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 355891-TC1-1-13M+
Ultra Librarian 3D Model Ultra Librarian TC1-1-13M+ CAD Model

Description

The 355891-TC1-1-13M+ is a Balun designed for use in RF and wireless applications manufactured by Mini-Circuits.

  • Package: 6-SMD (5 Leads), Flat Lead
  • Standard Package: 2,000 pcs
  • Frequency Range: 4.5MHz to 3GHz
  • Impedance: 50/50 Ohm
  • Phase Difference:
  • Maximum Insertion Loss: 3dB
  • Minimum Return Loss: 6.79dB
  • Mounting Type: Surface Mount
  • Product Status: Active

You May Also Be Interested in

TDK Corporation
WOUND CHIP BALUN
Need more? Email Us
Johanson Technology Inc.
900 MHz Balun
Lowest to $0.6722
Mini-Circuits
RF Transformer 1:1 6 Terminal SMD
Lowest to $3.4763
Mini-Circuits
RF Transformer / RF Transformer 1:4 6 Terminal SMD
Lowest to $6.3975
M/A-Com Technology Solutions
Transformer, 10/100BASE-T Ethernet Transformer
Need more? Email Us
Tyco Electronics
E-Series RF 1:4 Flux Coupled Step-up Transformer 2.0 - 800 MHz
Lowest to $1.2272
Murata Electronics North America
Operating Temperature Range
Lowest to $0.1652
Mini-Circuits
Lowest to $14.0734
M/A-Com Technology Solutions
TRANSFORMER
Lowest to $0.8493

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4731 $51.5585
75+ $1.3799 $103.4925
115+ $1.3333 $153.3295
165+ $1.2400 $204.6000
210+ $1.1934 $250.6140
265+ $1.1468 $303.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess