EN
  • EN
  • DE

T2-1-2W-KK81+

Part No T2-1-2W-KK81+
Manufacturer Mini-Circuits
Catalog Audio Transformers
Description Audio Transformers / Signal Transformers 1:2 CORE & WIRE Transformer, 5 - 120 MHz, 50?
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Category Audio Transformers / Signal Transformers
Product RF Transformers
Type Surface Mount RF Transformer
Termination Style SMD/SMT
Frequency Range 5 MHz to 120 MHz
Minimum Operating Temperature - 20 C
Maximum Operating Temperature + 85 C
Number of Channels 1 Channel
Applications Receivers, Transmitters
Ultra Librarian 3D Model Ultra Librarian T2-1-2W-KK81+ CAD Model

Description

Features

  • excellent return loss
  • also available with plug-in (X65) & flat-pack (W38) leads

You May Also Be Interested in

Hammond Manufacturing
TRANSFR AUDIO 150/600 5K/20K IMP
Lowest to $4.8230
iNRCORE, LLC
Audio Transformers / Signal Transformers
Lowest to $29.6645
Hammond Manufacturing
TRANSF TUBE GUITAR AMP POWER / Impedance Primary Ohms Impedance Secondary Ohms Audio Transformer Chassis Mount
Need more? Email Us
Triad Magnetics
TRANSF 600 CT OHM 0MA DC TEL / 600CT Impedance Primary Ohms 600CT Impedance Secondary Ohms 1:1.05 Audio Transformer 300Hz ~ 3.5kHz Through Hole
Need more? Email Us
Triad Magnetics
AUDIO XFMR 10KCT/2KCT THRU HOLE
Need more? Email Us
Tamura
TRANSFORMER MODEM 600:600OHM SMD
Need more? Email Us
Pulse
TRANSFORMER AUDIO 1:1 SMD
Lowest to $0.9605
Hammond Manufacturing
AUDIO TRANSFORMER
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess