EN
  • EN
  • DE

SBA-2-22

Part No SBA-2-22
Manufacturer Mini-Circuits
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091313-SBA-2-22
Categories OEM Parts( S )
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBA-2-22 CAD Model

Description

The SBA-2-22 is a Surface Mount Bi-Directional Amplifier manufactured by Mini-Circuits. It's designed for a wide range of applications requiring signal amplification with minimal distortion and high isolation. This amplifier provides consistent performance over a broad frequency range, making it suitable for various communication and instrumentation systems.

Applications

  • Cable Television (CATV): Used in signal distribution networks to boost signal strength.
  • Satellite Communications: Provides amplification in satellite receivers and transmitters.
  • Instrumentation: Used in test and measurement equipment to amplify weak signals.
  • Wireless Communications: Provides gain in wireless transceivers and base stations.
  • General Purpose Amplification: Can be used in various applications where signal amplification is needed.

Features

  • Wideband Frequency Response: Operates effectively over a broad frequency range.
  • High Gain: Provides substantial signal amplification.
  • Low Noise Figure: Minimizes added noise to the amplified signal.
  • High Isolation: Prevents signal leakage between input and output ports.
  • Surface Mount Package: Enables easy integration into circuit boards.

Benefits

  • Improved Signal Strength: Enhances signal quality and extends transmission range.
  • Reduced Distortion: Minimizes signal degradation during amplification.
  • Enhanced System Performance: Optimizes overall system performance in communication and instrumentation applications.
  • Easy Integration: Surface mount package simplifies assembly and reduces manufacturing costs.
  • Reliable Performance: Designed for stable and consistent operation.

Additional Details

The SBA-2-22 typically operates from DC to 2 GHz (check datasheet for exact specifications). It is housed in a compact surface-mount package. The amplifier requires a DC power supply for operation; voltage and current requirements can be found in the official Mini-Circuits datasheet. The gain, noise figure, and isolation specifications are crucial parameters for selecting this amplifier for a specific application. Mini-Circuits is a reputable manufacturer known for high-quality RF and microwave components, making the SBA-2-22 a reliable choice for signal amplification needs.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess