The ROS-3900-419+ is a Voltage Controlled Oscillator (VCO) from Mini-Circuits, engineered for applications demanding a tunable and stable frequency source. Its design caters to sectors like communication systems, testing and measurement, and frequency synthesis.
Applications:
- Frequency Synthesizers: Functions as a vital component within frequency synthesizers, enabling the production of precise and adjustable frequencies.
- Phase-Locked Loops (PLLs): Integrated within PLL circuits to perform frequency manipulation, including multiplication and division.
- Communication Systems: Utilized in both transmitters and receivers as a local oscillator, supporting frequency conversion and modulation/demodulation processes.
- Test and Measurement Equipment: Deployed in signal generators, spectrum analyzers, and other instruments that require tunable frequency sources for testing purposes.
Features:
- Voltage Controlled Oscillator (VCO): The output frequency is managed via an input voltage, facilitating a wide range of electronic frequency adjustments.
- Fundamental Frequency Operation: Operates at its fundamental frequency, which simplifies circuit design and reduces the presence of unwanted spurious signals. The center frequency is near 3900 MHz based on the part number.
- Miniature Form Factor: Typically packaged in a compact surface-mount configuration, making it ideal for applications where space is a constraint.
- Low Phase Noise: Engineered to minimize phase noise, which ensures a cleaner and more stable output signal.
Benefits:
- Precise Frequency Management: Delivers accurate frequency adjustments through voltage-based tuning.
- Enhanced Signal Integrity: The design minimizes phase noise, providing a cleaner and more reliable output signal, crucial for communication and accurate measurements.
- Streamlined Integration: The compact size and surface-mount package enable easy incorporation into existing electronic designs.
- Improved System Performance: Enhances overall system performance by supplying a stable and adjustable frequency source, leading to greater efficiency and reliability.
Typically, the ROS-3900-419+ operates with a tuning voltage range of 0 to 5V. The output power generally falls within a few dBm. Phase noise is usually specified relative to the carrier frequency at a certain offset. It is designed for a 50-ohm impedance environment. For specific details, including tuning sensitivity, harmonic suppression, and operating temperature range, please refer to the official Mini-Circuits datasheet for the ROS-3900-419+.