The ROS-2660-3+ is a Voltage Controlled Oscillator (VCO) produced by Mini-Circuits, designed for applications requiring a stable and tunable frequency source. It's primarily employed in communication systems, test and measurement equipment, and frequency synthesis applications.
Applications:
- Frequency Synthesizers: A key component in frequency synthesizers, enabling precise and adjustable frequency generation.
- Phase-Locked Loops (PLLs): Used within PLL circuits for frequency control, multiplication, and division.
- Communication Systems: Employed in transmitters and receivers as a local oscillator for frequency conversion and modulation/demodulation.
- Test and Measurement Equipment: Integrated into signal generators, spectrum analyzers, and other instruments requiring tunable signal sources.
Features:
- Voltage Controlled Oscillator (VCO): Its output frequency is controlled by an input voltage, facilitating electronic tuning.
- Fundamental Frequency: Operates at its fundamental frequency, which simplifies circuit design and minimizes spurious signals. Based on the part number, the center frequency is likely around 2660 MHz.
- Small Size: Typically available in a compact surface-mount package, suitable for applications with limited space.
- Low Phase Noise: Designed to minimize phase noise, improving signal quality.
Benefits:
- Precise Frequency Tuning: Allows for accurate frequency adjustment via voltage control.
- Improved Signal Clarity: Low phase noise contributes to a cleaner and more stable output signal, vital for communication and measurement accuracy.
- Easy Integration: The small size and surface-mount package simplify integration into existing circuits.
- Enhanced System Performance: Provides a stable and tunable frequency source, improving overall system performance.
Based on available data, the ROS-2660-3+ usually requires a tuning voltage in the range of 0 to 5V. The output power is typically a few dBm. Phase noise performance is generally specified at a certain offset frequency from the carrier (e.g., -95 dBc/Hz at 10 kHz offset). The impedance is designed for 50 ohms. For comprehensive specifications, including tuning sensitivity, harmonic rejection, and operating temperature range, refer to the official Mini-Circuits datasheet for the ROS-2660-3+.