The ROS-2420-2+ is a RoHS compliant Voltage Controlled Oscillator (VCO) from Mini-Circuits. This VCO is designed to be a tunable frequency source for a variety of applications, and is characterized by excellent phase noise performance and frequency stability.
Applications:
- Frequency Synthesizers
- Phase-Locked Loops (PLLs)
- Test and Measurement Equipment
- Communication Systems
- Clock Generation
Features:
- Wide tuning range: Typically 2320 to 2420 MHz
- Low phase noise: Typically -106 dBc/Hz at 10 kHz offset
- Linear Tuning Characteristics
- Miniature Size
- RoHS Compliant
- 5V Supply Voltage
Benefits:
- Improved system performance due to low phase noise
- Versatile integration due to wide tuning range
- Reduced board space requirements due to small size
- Compliance with environmental regulations
- Stable and reliable operation
Technical Specifications:
The ROS-2420-2+ requires a 5V power supply for operation. It features a tuning voltage input to allow precise adjustment of the output frequency within the specified range. The low phase noise is crucial for maintaining signal integrity in various applications. Its small form factor ensures that it can be integrated easily into space-constrained designs.
The tuning sensitivity of the device allows for accurate frequency control. The output power is stable across the entire frequency band. The VCO is designed to operate reliably across a specified temperature range. Its robust design provides resistance to shock and vibration.