EN
  • EN
  • DE

ROS-200-619+

Part No ROS-200-619+
Manufacturer Mini-Circuits
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088850-ROS-200-619+
Categories OEM Parts(O-R)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ROS-200-619+ CAD Model

Description

The ROS-200-619+ is a voltage-controlled oscillator (VCO) manufactured by Mini-Circuits. It is designed for applications requiring a stable and tunable signal source, such as frequency synthesizers, communication systems, and test equipment. This VCO provides a reliable and cost-effective solution for generating signals within its specified frequency range.

Applications:

  • Frequency synthesizers: Used as a core component in phase-locked loop (PLL) circuits.
  • Communication systems: Employed in local oscillators for up- and down-converters in transceivers.
  • Test and measurement equipment: Provides a tunable signal source for signal generators and spectrum analyzers.
  • Wireless communication systems: Integrated into transmitters and receivers for frequency generation.
  • Satellite communication: Used in satellite transponders and ground station equipment.

Features:

  • Wide tuning range: Allows for flexible frequency selection within the specified range.
  • Low phase noise: Provides a clean signal with minimal unwanted spectral components.
  • Stable frequency: Maintains consistent frequency output over varying temperature and voltage conditions.
  • Small size: Compact design facilitates easy integration into space-constrained applications.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved system performance: Low phase noise contributes to higher signal quality and reduced errors.
  • Design flexibility: Wide tuning range allows for adaptability to different frequency requirements.
  • Reduced board space: Compact size enables denser circuit layouts.
  • Cost-effective solution: Provides a balance of performance and affordability.
  • Reliable operation: Designed for stable and consistent performance in various operating conditions.

Additional Details:

The ROS-200-619+ operates on a DC voltage supply, with the tuning voltage determining the output frequency. Specific details regarding tuning voltage range, output power, and phase noise characteristics are available in the Mini-Circuits datasheet. Consult the datasheet for detailed performance specifications, application notes, and recommended operating conditions to ensure optimal integration and performance within your design. The VCO is typically housed in a surface-mount package for ease of assembly.

You May Also Be Interested in

Qualcomm
Lowest to $3.2640
Nisshinbo Micro Devices Inc.
Lowest to $0.3269
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Need more? Email Us
Ricoh
Need more? Email Us
Ericsson
Need more? Email Us
Ricoh
Lowest to $0.5747
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess