Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 310MHz (Cutoff)
Filter Type Low Pass
Insertion Loss 1.8dB
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Size / Dimension 0.350" L x 0.350" W (8.89mm x 8.89mm)
Height (Max) 0.100" (2.54mm)
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 891969-RLP-290+
Ultra Librarian 3D Model Ultra Librarian RLP-290+ CAD Model

Description

The 891969-RLP-290+ is an RF filter used in various applications manufactured by Mini-Circuits.

  • Size: 0.350" L x 0.350" W (8.89mm x 8.89mm)
  • Package: Tape and Reel
  • Standard Quantity: 200 pieces
  • Frequency: 310MHz (cutoff)
  • Filter Type: Low Pass
  • Height: 0.100" (2.54mm) maximum
  • Insertion Loss: 1.8dB
  • Mounting Type: Surface Mount
  • Package / Case: 8-SMD, No Lead
  • MSL: 1 (Unlimited)
  • HTSUS Code: 8548.00.0000
  • Product Status: Active

You May Also Be Interested in

Mini-Circuits
RF FILTER 8.2 DB 8TFDFN / Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad
Lowest to $10.3963
ECAD model for EQY-8-63+
Mini-Circuits
RF FILTER LOW PASS 6.3GHZ 12VQFN
Lowest to $22.3771
ECAD model for XLF-362H+
AVX Corp/Kyocera Corp
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71H103KM NEW GLOBAL PN 50V 0.01uF A 581-KGM15AR71H103KM
Lowest to $0.0117
ECAD model for 06035C103KAT4A
Mini-Circuits
RF FILTER HIGH PASS 6.8GHZ 0603
Lowest to $29.5455
ECAD model for HFCW-6600+
Mini-Circuits
CER FILTER 11.25GHZ HIGH PASS
Lowest to $10.8951
ECAD model for HFCG-4000+
Mini-Circuits
RF FILTER LOW PASS 370MHZ 12VQFN
Lowest to $23.3262
ECAD model for XLF-221+
Walsin Technology Corporation
FILTER LOWPASS CERAMIC 2.4GHZ
Need more? Email Us
ECAD model for RFLPF1005040A1T
Crystek Corporation
RF FILTER HI PASS 700MHZ INLINE
Need more? Email Us
ECAD model for CHPFL-0700
Mini-Circuits
CER FILTER 8.1GHZ BAND PASS
Lowest to $56.9046
ECAD model for BFHK-8501+

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8812 $71.5248
8+ $14.6718 $117.3744
12+ $14.2134 $170.5608
17+ $13.7548 $233.8316
22+ $13.2963 $292.5186
29+ $11.9208 $345.7032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,310 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention