Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 1.3425GHz Center
Bandwidth 2.315GHz
Filter Type High Pass
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Size / Dimension 0.350" L x 0.350" W (8.89mm x 8.89mm)
Height (Max) 0.100" (2.54mm)
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 847009-RHP-110+
Ultra Librarian 3D Model Ultra Librarian RHP-110+ CAD Model

Description

The Mini-Circuits 847009-RHP-110+ is an RF filter designed for RF and wireless applications from Mini-Circuits.

  • Filter Type: High Pass
  • Frequency: 1.3425GHz Center
  • Bandwidth: 2.315GHz
  • Size: 0.350" x 0.350" (8.89mm x 8.89mm)
  • Height: 0.100" (2.54mm)
  • Mounting: Surface Mountable
  • Package: 8-SMD, No Lead
  • Package: Tape & Reel, 200 pcs
  • Product Status: Active
  • ECCN: EAR99
  • MSL Level: 1

You May Also Be Interested in

Analog Devices Inc.
30 TO 520 MHZ MULTI-OCTAVE SWITC
Need more? Email Us
ECAD model for ADMV8052ACCZ
Johanson Technology Inc.
Signal Conditioning PLEASE SEE GLOBAL MFG PN:0900FM15D0039001E
Lowest to $1.1409
ECAD model for 0900FM15D0039E
Analog Devices Inc.
RF FILTER BANDPASS 910MHZ 40FLGA
Lowest to $180.5374
ECAD model for ADMV8513ACCZ
Mini-Circuits
LUMPED LC LPF, DC - 1.9 MHZ, 50
Need more? Email Us
ECAD model for BLP-1.9+
Crystek Corporation
RF FILTER LOW PASS 400MHZ INLINE
Need more? Email Us
ECAD model for CLPFL-0400
TDK Corporation
RF FILTER LOW PASS 0603
Need more? Email Us
ECAD model for DEA160710LT-5023B1
Qorvo US Inc.
2.4GHZ WI-FI LTE COEXBOOST BAW F
Need more? Email Us
ECAD model for QPQ1907TR13-10K
Mini-Circuits
RF FILTER BAND PASS 6.26GHZ SMA
Need more? Email Us
ECAD model for VBFZ-6260-S+
Mini-Circuits
RF FILTER LOW PASS 20GHZ 1210
Lowest to $16.2971
ECAD model for LFCV-2002+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention