Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 3.3GHz ~ 4.2GHz
Phase Difference 5°
Insertion Loss (Max) 1.0dB
Return Loss (Min) 14.56dB
Package / Case 6-SMD, No Lead
Mounting Type Surface Mount
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 747907-NCS4-442+
Ultra Librarian 3D Model Ultra Librarian NCS4-442+ CAD Model

Description

The 747907-NCS4-442+ is a Balun designed for use in RF and wireless applications.

  • Frequency Range: 3.3GHz to 4.2GHz
  • Phase Difference: 5 degrees
  • Maximum Insertion Loss: 1.0dB
  • Minimum Return Loss: 14.56dB
  • Packaging: tape and reel
  • Standard Quantity: 1,000 pieces
  • Package: 6-SMD
  • Mounting: surface mount
  • Manufacturer: Mini-Circuits
  • Product Status: active

You May Also Be Interested in

STMicroelectronics
BALUN 431MHZ-436MHZ 50/50 8UFBGA / RF Balun 431MHz ~ 436MHz 50 / 50Ohm 8-UFBGA, CSPBGA
Need more? Email Us
ECAD model for BALF-112X-02D3
TDK Corporation
BALUN 3.3GHZ-3.9GHZ 50/50 0603
Lowest to $0.1003
ECAD model for HHM1727D1
TDK Corporation
BALUN 2.3GHZ-3.8GHZ 50/100 0603
Lowest to $0.3603
ECAD model for HHM1711Q1
Anaren
BALUN 2.3GHZ-2.6GHZ 0404
Need more? Email Us
ECAD model for BD2425N100ATI
Mini-Circuits
1:2 CORE & WIRE TRANSFORMER, 3 - / RF Balun 3MHz ~ 300MHz 1:2 5-SMD Module
Lowest to $5.0455
ECAD model for TC2-1T+
Mini-Circuits
1:2 MMIC TRANSFORMER, 5500 - 135
Lowest to $7.6128
ECAD model for MTX2-143+
Johanson Technology Inc.
High Frequency Ceramic Solutions | BALUN 2.4GHZ-2.5GHZ 50/100 0805
Lowest to $0.1788
ECAD model for 2450BL15B100E
Anaren
BALUN 70MHZ-1GHZ 50/50 1608
Need more? Email Us
ECAD model for BD0205F5050AHF
STMicroelectronics
INTEGRATED FILTER MATCHED BALUN
Lowest to $1.2061
ECAD model for BALFHB-WL-01D3

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4956
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4273 $51.4095
36+ $2.8122 $101.2392
56+ $2.7243 $152.5608
76+ $2.6364 $200.3664
99+ $2.5485 $252.3015
132+ $2.2849 $301.6068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,330 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention