EN
  • EN
  • DE

74ALS245A

Part No 74ALS245A
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal transceiver 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130852-74ALS245A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALS245A CAD Model

Description

Product Overview: 74ALS245A Octal Bus Transceiver by NXP

The 74ALS245A is a high-performance octal bus transceiver designed by NXP Semiconductors. It is part of the Advanced Low-Power Schottky (ALS) series, which is known for combining low power consumption with high-speed operation. This integrated circuit is ideal for bi-directional communication between data buses in a wide array of digital applications.

Key Features

  • Bi-Directional Data Flow: The 74ALS245A features eight channels of bi-directional data flow, making it suitable for interfacing between different bus standards or for transferring data efficiently within systems.
  • Tri-State Outputs: It includes tri-state outputs which can be placed in a high-impedance state, effectively disconnecting the transceiver from the bus. This is useful for multiplexing and for preventing bus contention.
  • Low Power Consumption: As part of the ALS series, this device consumes significantly less power compared to standard Schottky devices, making it an eco-friendly choice for power-sensitive designs.
  • High-Speed Operation: Despite its low-power nature, the 74ALS245A does not compromise on speed, providing high-speed operation that is essential for modern digital systems.
  • Wide Operating Voltage Range: It operates over a wide voltage range, typically from 4.5V to 5.5V, which allows for flexibility in various system designs.
  • Compatibility: The pin configuration and functional compatibility with other standard logic families make it easy to integrate into existing designs or for upgrading systems without extensive redesign.

Applications

The 74ALS245A is versatile and can be used in numerous applications such as:

  • Data bus interfacing and bus management in microprocessor/microcontroller-based systems.
  • Memory switching in computing and storage systems.
  • Signal routing and multiplexing in communication equipment.
  • Peripheral driving in embedded systems.

With its robust design and reliable performance, the NXP 74ALS245A octal bus transceiver is a cornerstone component for designers looking for a dependable solution in their digital interfacing challenges.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess