EN
  • EN
  • DE

NCS2-62+

Part No NCS2-62+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:2 LTCC TRANSFORMER, 390 - 590
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 390MHz ~ 590MHz
Phase Difference
Insertion Loss (Max) 1.0dB
Return Loss (Min) 9.09dB
Package / Case 0805 (2012 Metric), 6 PC Pad
Mounting Type Surface Mount
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 719746-NCS2-62+
Ultra Librarian 3D Model Ultra Librarian NCS2-62+ CAD Model

Description

The 719746-NCS2-62+ is a high-quality RF and Wireless Balun component manufactured by Mini-Circuits.

  • Mounting type: surface mount
  • Package: 0805 (2012 Metric), 6 PC Pad
  • Frequency range: 390MHz to 590MHz
  • Phase difference:
  • Insertion loss: 1.0dB (maximum)
  • Return loss: 9.09dB (minimum)
  • Pieces per package: 4,000
  • ECCN: EAR99

You May Also Be Interested in

M/A-Com Technology Solutions
TRANSFORMER
Lowest to $0.8493
M/A-Com Technology Solutions
1:1 FLUX COUPLED TRANS .3-200MHZ
Lowest to $1.7403
M/A-Com Technology Solutions
Lowest to $2.6115
Tyco Electronics
E-Series RF 1:1 Transmission Line Transformer 4.5 - 3000 MHz
Lowest to $0.4040
M/A-Com Technology Solutions
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Thin-Film Balun
Lowest to $0.0329
Mini-Circuits
RF Transformer
Lowest to $9.1543
Johanson Technology Inc.
AT86RF232 AT86RF233 ATMEGA256
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2527 $71.2635
10+ $11.6955 $116.9550
16+ $11.3294 $181.2704
22+ $10.9644 $241.2168
28+ $10.5983 $296.7524
37+ $9.5022 $351.5814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess