Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 700MHz ~ 1.1GHz
Impedance - Unbalanced/Balanced 50 / 50Ohm
Phase Difference 13°
Insertion Loss (Max) 1.2dB
Return Loss (Min) 10.1dB
Package / Case 0805 (2012 Metric), 6 PC Pad
Mounting Type Surface Mount
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 887069-NCS1-112+
Ultra Librarian 3D Model Ultra Librarian NCS1-112+ CAD Model

Description

The 887069-NCS1-112+ is an RF and Wireless Balun component designed for specific applications.

  • Frequency Range: 700MHz to 1.1GHz
  • Impedance: 50/50 Ohm
  • Phase Difference: 13 degrees
  • Insertion Loss: Maximum 1.2dB
  • Return Loss: Minimum 10.1dB
  • Package: Surface Mount, 0805 (2012 Metric), 6 PC Pad
  • Manufacturer: Mini-Circuits
  • Status: Active

You May Also Be Interested in

Anaren
BALUN 70MHZ-1GHZ 50/50 1608
Need more? Email Us
ECAD model for BD0205F5050AHF
Johanson Dielectrics Inc.
0805 Balun RoHS
Lowest to $1.6299
ECAD model for 2450FB15A050E
STMicroelectronics
BALUN 2.4GHZ-2.5GHZ 50/50 6SMD / RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 6-SMD, No Lead
Need more? Email Us
ECAD model for BALF-ATM-01E3
Anaren
BALUN 2.3GHZ-2.6GHZ 0404
Need more? Email Us
ECAD model for BD2425N100ATI
TDK Corporation
MULTILAYER BALUN FOR 2400 - 2500
Lowest to $0.1175
ECAD model for HHM1713E2
Mini-Circuits
1:2 LTCC TRANSFORMER, 240 - 770 / RF Balun 240MHz ~ 770MHz 1:2 0805 (2012 Metric), 6 PC Pad
Lowest to $2.8364
ECAD model for NCS2-771+
Anaren
BALUN 5.9GHZ-11.7GHZ 50/100 0404 / RF Balun 5.9GHz ~ 11.7GHz 50 / 100Ohm 0404 (1010 Metric)
Need more? Email Us
ECAD model for BD60120N50100AHF
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0805 / RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0805 (2012 Metric)
Lowest to $0.7930
ECAD model for 2450BM15A0002001E
Johanson Technology Inc.
Signal Conditioning PLEASE SEE GLOBAL MFG PN: 2100BL15A0100001E
Need more? Email Us
ECAD model for 2100BL15A100E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0019 $51.0323
41+ $2.4631 $100.9871
63+ $2.3861 $150.3243
87+ $2.3091 $200.8917
112+ $2.2322 $250.0064
150+ $2.0013 $300.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 450 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention