EN
  • EN
  • DE

HFTC-39+

Part No HFTC-39+
Manufacturer Mini-Circuits
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824880-HFTC-39+
Ultra Librarian 3D Model Ultra Librarian HFTC-39+ CAD Model

Description

The HFTC-39+ is a high pass filter manufactured by Mini-Circuits. It is designed to attenuate signals below its cutoff frequency while allowing higher-frequency signals to pass through with minimal insertion loss. This filter is suitable for a wide range of applications where specific frequency bands need to be isolated or removed.

Applications

  • Harmonic rejection in transmitters.
  • Image rejection in receivers.
  • Suppression of unwanted low-frequency noise in RF systems.
  • Spectrum cleanup in test and measurement setups.
  • Signal conditioning in communication systems.

Features

  • High pass filter design: Allows signals above the cutoff frequency to pass through with minimal attenuation.
  • Sharp cutoff: Provides rapid attenuation of signals below the cutoff frequency.
  • Low insertion loss: Minimizes signal loss in the passband.
  • High stopband attenuation: Effectively suppresses unwanted signals in the stopband.
  • Rugged construction: Designed to withstand harsh environmental conditions.
  • Compact size: Small form factor for easy integration into various systems.

Benefits

  • Improved signal quality: Removes unwanted frequencies and noise.
  • Enhanced system performance: Reduces interference and spurious signals.
  • Increased sensitivity: Improves receiver sensitivity by rejecting out-of-band signals.
  • Simplified system design: Provides a convenient solution for frequency selection.
  • Reliable operation: Rugged construction ensures stable performance.

Additional Details

The HFTC-39+ has a typical cutoff frequency of 39 MHz. It has a passband insertion loss typically less than 1 dB and a stopband attenuation of greater than 40 dB. The filter operates over a wide temperature range, and its compact size makes it suitable for densely populated circuit boards. Refer to the Mini-Circuits datasheet for complete specifications including impedance, power handling capability, and environmental ratings.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess