Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 3.2GHz Center
Impedance 50Ohm
Bandwidth 3.6 GHz
Filter Type High Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 718498-HFCN-1320D+
Ultra Librarian 3D Model Ultra Librarian HFCN-1320D+ CAD Model

Description

The 718498-HFCN-1320D+ is a ceramic filter designed for high pass filtering applications. With a size of 0.126" L x 0.063" W (3.20mm x 1.60mm), this compact filter is suitable for surface mount installation.

  • Impedance: 50Ohm
  • Center Frequency: 3.2GHz
  • Bandwidth: 3.6 GHz
  • Package Type: Tape and Reel
  • Standard Package: 3,000 pcs
  • Manufacturer: Mini-Circuits

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
ECAD model for SFECS10M7SF0091-RO
Murata Electronics North America
Need more? Email Us
ECAD model for SFECA10.7MS-TC
Murata Electronics North America
FILTER 4.5MHZ 60KHZ BAND SMD
Need more? Email Us
ECAD model for SFSKA4M50CF00-R3
Murata Electronics North America
FILTER 10.7MHZ 180KHZ BANDWIDTH
Lowest to $1.5178
ECAD model for SFECS10M7HA00-R0
Murata Electronics North America
FILTER 10.7MHZ 110KHZ BAND RADIA
Need more? Email Us
ECAD model for SFELF10M7KAH0-B0
Murata Electronics North America
Need more? Email Us
ECAD model for SFECV10.24MA5-A-TC
Murata Electronics North America
Lowest to $0.4398
ECAD model for SFECV10M7GA00-R0
Murata Electronics North America
Need more? Email Us
ECAD model for SFEC10.7MA5P-TC
Murata Electronics North America
Lowest to $1.3181
ECAD model for SFECS10M7FA00-R0

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention