Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 1176874-GALI-5F
Manufacturer Homepage www.minicircuits.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GALI-5F CAD Model

Description

The GALI-5F is a surface-mount MMIC (Monolithic Microwave Integrated Circuit) amplifier manufactured by Mini-Circuits. It is a broadband amplifier designed for a wide range of applications, offering high gain and excellent performance characteristics.

Applications

  • Cellular Infrastructure: Used in cellular base stations for signal amplification.
  • Wireless Communication Systems: Employed in wireless transceivers and receivers.
  • Cable TV (CATV): Used in CATV amplifiers and distribution networks.
  • Test and Measurement Equipment: Utilized in signal generators, spectrum analyzers, and other test equipment.
  • General Purpose Amplification: Suitable for various applications requiring broadband signal amplification.

Features

  • Broadband Operation: Operates over a wide frequency range, typically from near DC to several GHz.
  • High Gain: Provides significant signal amplification, improving system sensitivity.
  • Low Noise Figure: Minimizes added noise to the amplified signal, preserving signal integrity.
  • Surface-Mount Package: Allows for easy integration into PCB designs using surface-mount technology.
  • Internally Matched: Simplifies circuit design by providing a good impedance match to 50-ohm systems.

Benefits

  • Improved System Performance: Enhances system sensitivity and dynamic range due to its high gain and low noise figure.
  • Simplified Design: Reduces the need for external matching components, simplifying circuit design and reducing board space.
  • Wideband Operation: Adaptable to a wide range of frequencies, making it suitable for various applications.
  • Easy Integration: Can be easily integrated into PCB designs using standard surface-mount techniques.
  • Cost-Effective Solution: Provides a cost-effective solution for signal amplification needs.

Additional Details

The GALI-5F typically requires a single positive supply voltage. Important specifications include gain (dB), noise figure (dB), output power (dBm), operating frequency range (GHz), and supply voltage (V). Consult the Mini-Circuits datasheet for detailed electrical characteristics, S-parameters, and application circuit examples. Proper PCB layout and grounding techniques are crucial for achieving optimal performance and minimizing unwanted oscillations. An external bias resistor is typically required for setting the operating current of the amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP LTE 0HZ-4GHZ 40QFN
Need more? Email Us
ECAD model for HMC743LP6CE
Maxim Integrated
IC RF AMP AM FM 162.5MHZ 24TQFN
Need more? Email Us
ECAD model for MAX2180AETG+
Skyworks Solutions Inc.
B41 2490-2690MHZ HIGH EFFICIENCY / RF Amplifier IC General Purpose 2.496GHz ~ 2.69GHz 20-MCM (8x8)
Lowest to $11.4948
ECAD model for SKY66398-11
M/A-Com Technology Solutions
IC AMP CELL 30MHZ-2.7GHZ 6DFN / RF Amplifier IC Cellular, Radar 30MHz ~ 2.7GHz 6-DFN (6.5x7)
Need more? Email Us
ECAD model for MAPC-A1000
Mini-Circuits
Surface Mount Monolithic Amplifiers
Lowest to $5.7758
ECAD model for LEE-49
NXP / Nexperia
IC AMP W-CDMA 1.4-2.2GHZ TO270WB / RF Amplifier IC W-CDMA 1.4GHz ~ 2.2GHz TO-270WB-17
Lowest to $11.1888
ECAD model for A2I20D020GNR1
Analog Devices Inc.
IC AMP GPS 1.7GHZ-2.2GHZ 16QSOP
Need more? Email Us
ECAD model for HMC457QS16GE
Analog Devices Inc.
IC RF AMP WIMAX 0HZ-5GHZ SOT89 / RF Amplifier IC WiMax, WLAN 0Hz ~ 5GHz SOT-89
Need more? Email Us
ECAD model for HMC482ST89TR
NXP / Nexperia
MMIC wideband amplifier
Lowest to $35.6555
ECAD model for BGA2801

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5548 $50.1028
27+ $3.7373 $100.9071
42+ $3.6205 $152.0610
58+ $3.5037 $203.2146
74+ $3.3869 $250.6306
99+ $3.0365 $300.6135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,530 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention