Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 4GHz
P1dB 18dBm
Gain 13.4dB
Noise Figure 3.5dB
RF Type Cellular, PCS
Voltage - Supply 4.2V ~ 5.5V
Current - Supply 65mA
Test Frequency 1GHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 135902-GALI-51+
Ultra Librarian 3D Model Ultra Librarian GALI-51+ CAD Model

Description

The GALI-51+ is an RF amplifier designed for RF and wireless applications. It is manufactured by Mini-Circuits.

  • Frequency Range: 0Hz to 4GHz
  • Gain: 13.4dB
  • Noise Figure: 3.5dB
  • Supply Voltage: 4.2V to 5.5V
  • Current Consumption: 65mA
  • Application: Cellular and PCS RF systems
  • Mounting Type: Surface Mount
  • Package: TO-243AA
  • Packaging: Tape and Reel
  • Product Status: Active

You May Also Be Interested in

RF Micro Devices
HBT,PWRAMP,3.3-3.6GHZ,2W
Lowest to $1.7014
ECAD model for SZM-3166Z
Broadcom Limited
RF Amp Single Power Amp 18GHz 6V 8-Pin T/R / 6 to 18 GHz 1 W Power Amplifier in SMT Package | IC RF AMP LMDS 6GHZ-18GHZ 8SMD
Lowest to $64.4741
ECAD model for AMMP-6408-TR1G
Analog Devices Inc.
InGaP HBT GAIN BLOCK MMIC AMPLIFIER, DC - 10.0 GHz | IC RF AMP VSAT 0HZ-10GHZ DIE
Need more? Email Us
ECAD model for HMC397
Analog Devices Inc.
IC AMP VSAT 22GHZ-26.5GHZ 24QFN
Lowest to $118.3207
ECAD model for HMC863LP4ETR
Skyworks Solutions Inc.
IC AMP GP 1.805GHZ-1.88GHZ 16MCM
Lowest to $35.8567
ECAD model for SKY66291-11
Renesas Electronics America
IC RF AMP DBS 250MHZ-3GHZ 6SUPER
Lowest to $1.5270
ECAD model for UPC3239TB-E3-A
Skyworks Solutions Inc.
IC AMP HSDPA 925MHZ-960MHZ 14SMD
Lowest to $8.7971
ECAD model for AWB7229P8
Analog Devices Inc.
10 MHZ TO 20 GHZ HIGH GAIN LNA
Lowest to $227.3446
ECAD model for ADL8100ACPZN
RF Micro Devices
Lowest to $4.1203
ECAD model for SXA-289

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1318 $51.3180
24+ $4.2107 $101.0568
37+ $4.0791 $150.9267
51+ $3.9475 $201.3225
66+ $3.8159 $251.8494
88+ $3.4212 $301.0656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,118 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention