Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 8GHz
P1dB 14.3dBm
Gain 6.9dB
Noise Figure 5.4dB
RF Type Cellular, PCS
Voltage - Supply 3.6V ~ 4.4V
Current - Supply 50mA
Test Frequency 100MHz
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 870855-ERA-9SM+
Ultra Librarian 3D Model Ultra Librarian ERA-9SM+ CAD Model

Description

The 870855-ERA-9SM+ is an RF amplifier from Mini-Circuits. It is designed to operate in the frequency range of 0Hz to 8GHz, making it suitable for a wide range of applications.

  • Frequency Range: 0Hz to 8GHz
  • Gain: 6.9dB
  • Noise Figure: 5.4dB
  • Supply Current: 50mA
  • P1dB: 14.3dBm
  • Mounting: surface mountable
  • Package: compact 4-SMD, gull wing package
  • Standard Package: 1,000 pcs

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
ECAD model for A75-3
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
ECAD model for MAMG-000912-090PSM
MACOM Technology Solutions
IC RF AMP GPS 800MHZ-4.2GHZ SMD
Lowest to $1,030.4563
ECAD model for SMPA48
MACOM Technology Solutions
AMPLIFIER,HI OUTPUT
Need more? Email Us
ECAD model for AMC-145-SMA
MACOM Technology Solutions
IC RF AMP GPS 10MHZ-300MHZ
Need more? Email Us
ECAD model for CA231
MACOM Technology Solutions
AMPLIFIER, 2300-2400MHZ, GTRB246
Need more? Email Us
ECAD model for LTA/GTRB246608FC-V1
MACOM Technology Solutions
IC RF AMP GPS 80MHZ-3.2GHZ SMD
Need more? Email Us
ECAD model for SMA43
MACOM Technology Solutions
IC RF AMP GPS 3MHZ-500MHZ
Need more? Email Us
ECAD model for AMC-147-SMA
MACOM Technology Solutions
POWER AMPLIFIER,10W,20-2500MHZ,5
Lowest to $102.7279
ECAD model for NPA1007

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2903 $51.4836
29+ $3.5202 $102.0858
44+ $3.4102 $150.0488
61+ $3.3002 $201.3122
79+ $3.1902 $252.0258
105+ $2.8602 $300.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention