Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 4GHz
P1dB 17.2dBm
Gain 10.8dB
Noise Figure 4.7dB
RF Type Cellular, CATV, DBS, PCS, WLAN
Voltage - Supply 4.7V ~ 5.3V
Current - Supply 70mA
Test Frequency 1GHz
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 123652-ERA-6SM+
Ultra Librarian 3D Model Ultra Librarian ERA-6SM+ CAD Model

Description

ERA-6SM+ RF Amplifier

The ERA-6SM+ is a compact, surface-mounted RF amplifier that offers high gain and low noise. It is perfect for amplifying weak signals and ensuring high-quality signal transmission in RF applications.

  • High gain and low noise figure
  • Compact size ideal for space-constrained environments
  • Broad frequency range capabilities

Applications:

  • Wireless communication systems
  • Satellite communication
  • RFID readers
  • Test and measurement equipment
  • Antenna systems

Benefits: The ERA-6SM+ amplifier is renowned for its ability to enhance signal strength with minimal noise, improving overall system performance.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
ECAD model for GTRB246608FC-V1-R2
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
ECAD model for MAAL-011182-TR0500
MACOM Technology Solutions
IC RF AMP GPS 5MHZ-1.1GHZ SMD
Need more? Email Us
ECAD model for SMLA17
MACOM Technology Solutions
AMPLIFIER, 8W 3.7-4.0GHZ, GAN, Q
Need more? Email Us
ECAD model for MAGB-103740-008B0P
MACOM Technology Solutions
POWER AMPLIFIER,10W,20-2500MHZ,5
Lowest to $102.7279
ECAD model for NPA1007
MACOM Technology Solutions
AMPLIFIER DOHERTY, 2615-2675 MHZ
Need more? Email Us
ECAD model for LTA/GTRB266908FC-E2
MACOM Technology Solutions
IC RF AMP GPS 10MHZ-300MHZ
Need more? Email Us
ECAD model for CA231
A82
MACOM Technology Solutions
IC RF AMP GPS 10MHZ-300MHZ TO8
Need more? Email Us
ECAD model for A82
MACOM Technology Solutions
IC RF AMP GPS 3MHZ-500MHZ
Need more? Email Us
ECAD model for AMC-147-SMA

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8780 $55.1460
16+ $6.4640 $103.4240
24+ $6.2620 $150.2880
34+ $6.0600 $206.0400
43+ $5.8580 $251.8940
58+ $5.2520 $304.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 7 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention