Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 3GHz
P1dB 12.5dBm
Gain 18.5dB
Noise Figure 2.9dB
RF Type Cellular, CATV, DBS, PCS, WLAN
Voltage - Supply 3V ~ 3.4V
Current - Supply 35mA
Test Frequency 100MHz, 2GHz
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 123611-ERA-3SM+
Ultra Librarian 3D Model Ultra Librarian ERA-3SM+ CAD Model

Description

ERA-3SM+

The ERA-3SM+ is an upgraded version that provides higher efficiency and improved performance metrics, ideal for demanding RF applications. This component enhances the functionality of high-end systems.

  • Applications:
    • Advanced telecommunications
    • Microwave systems
    • Radar applications
  • Features and Benefits:
    • Enhanced gain and output power
    • Consistent performance over extensive frequencies
    • Durable and reliable under varied conditions
  • Additional Details:
    • Utilizes advanced technology for superior results
    • Reduced footprint, optimal for space-constrained designs

You May Also Be Interested in

MACOM Technology Solutions
MMIC, GAN HEMT, G28V5, 8W, 500MH
Need more? Email Us
ECAD model for CMPA0560008S
MACOM Technology Solutions
IC RF AMP GPS 5MHZ-1.1GHZ SMD
Need more? Email Us
ECAD model for SMLA17
MACOM Technology Solutions
AMPLIFIER, 8W 3.7-4.0GHZ, GAN, Q
Need more? Email Us
ECAD model for MAGB-103740-008B0P
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
ECAD model for MAAM-011238-DIE
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
ECAD model for MAMG-000912-090PSM
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
ECAD model for MAAL-011182-TR0500
A1
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
ECAD model for A1
MACOM Technology Solutions
AMPLIFIER DOHERTY, 2615-2675 MHZ
Need more? Email Us
ECAD model for LTA/GTRB266908FC-E2
MACOM Technology Solutions
IC RF AMP GPS 5MHZ-200MHZ SMD
Need more? Email Us
ECAD model for SMA80-1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3946 $50.2866
51+ $1.9648 $100.2048
79+ $1.9034 $150.3686
109+ $1.8420 $200.7780
141+ $1.7806 $251.0646
188+ $1.5964 $300.1232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,297 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention