EN
  • EN
  • DE

EP2W+

Part No EP2W+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 700MHZ-6GHZ 32VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 1.8dB
Frequency 700 MHz ~ 6 GHz
Specifications Isolation (Min) 16.8dB, 1.6 VSWR (Typ), 6° Imbalance (Max)
Size / Dimension 0.197" L x 0.197" W x 0.039" H (5.00mm x 5.00mm x 1.00mm)
Package / Case 32-VFQFN Exposed Pad
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 723394-EP2W+
Ultra Librarian 3D Model Ultra Librarian EP2W+ CAD Model

Description

The 723394-EP2W+ is an RF Power Divider/Splitter designed for use in RF and wireless applications. It offers a frequency range of 700 MHz to 6 GHz, making it suitable for a wide range of wireless communication systems. The power divider provides an isolation of at least 16.8dB, ensuring minimal interference between the output ports. With a 1.6 VSWR (Typ) and 6° imbalance (Max), it delivers excellent signal quality and performance. The package size is 0.197" L x 0.197" W x 0.039" H (5.00mm x 5.00mm x 1.00mm), making it compact and easy to integrate into circuit designs. It comes in a 32-VFQFN exposed pad package, which provides good thermal dissipation. The 723394-EP2W+ is an active product in Mini-Circuits' RF power divider series, offering reliable and efficient power distribution for RF systems.

  • Frequency Range: 700 MHz to 6 GHz
  • Isolation: at least 16.8dB
  • VSWR (Typ): 1.6
  • Imbalance (Max):
  • Package Size: 0.197" L x 0.197" W x 0.039" H (5.00mm x 5.00mm x 1.00mm)
  • Package: 32-VFQFN exposed pad

You May Also Be Interested in

MACOM Technology Solutions
OUTLINE,POWER DIVIDER,4-WAY
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
MACOM Technology Solutions
HYBRID,BROAD-BAND,180DEG
Need more? Email Us
Pulse
RF POWER DIVIDER 698MHZ-2.7GHZ
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,8-WAY
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.5627 $55.1254
5+ $22.6155 $113.0775
7+ $21.9088 $153.3616
10+ $21.2021 $212.0210
13+ $20.4953 $266.4389
17+ $18.3751 $312.3767
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess