EN
  • EN
  • DE

DBTC-13-4L+

Part No DBTC-13-4L+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR COUPLER 5MHZ-1GHZ 5SMD  /  RF Directional Coupler Cellular 5MHz ~ 1GHz 13 ± 0.5dB 1W 5-SMD Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel (TR)
Coupler Type Standard
Frequency 5MHz ~ 1GHz
Coupling Factor 13 ± 0.5dB
Applications Cellular
Power - Max 1W
Return Loss 32.43dB
Package / Case 5-SMD Module
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names 3157-DBTC-13-4L+TR
Standard Package 2,000
Win Source Part Number 1001997-DBTC-13-4L+
Ultra Librarian 3D Model Ultra Librarian DBTC-13-4L+ CAD Model

Description

The Mini-Circuits electronic component with the Win Source Part Number 1001997-DBTC-13-4L+ is an RF Directional Coupler.

  • Application: For cellular use
  • Frequency: 5MHz ~ 1GHz
  • Coupling Factor: 13 ± 0.5dB
  • Return Loss: 32.43dB
  • Packaging: Tape & Reel (TR)
  • Standard Package: 2,000

You May Also Be Interested in

Anaren
COUPLER HYBRID 2.3-2.7GHZ
Lowest to $4.0864
Anaren
RF DIR COUPLER 1.5-1.7GHZ 0805
Lowest to $1.1659
M/A-Com Technology Solutions
Directional Power Detector / COUPLER PWR DETECTOR 10-30GHZ
Need more? Email Us
M/A-Com Technology Solutions
RoHS Compliant, lead-free | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $7.2811
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 800MHZ-1GHZ SMD
Need more? Email Us
Anaren
COUPLER 90DEG 1700-2000MHZ 0805
Lowest to $1.6657
Anaren
5dB Directional Coupler
Lowest to $1.1769
Anaren
Hybrid Coupler 3 dB, 90°
Need more? Email Us
Anaren
COUPLER HYBRID 500-1000MHZ
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7578 $54.0624
19+ $5.5449 $105.3531
28+ $5.3716 $150.4048
39+ $5.1983 $202.7337
50+ $5.0250 $251.2500
67+ $4.5052 $301.8484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,183 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess