EN
  • EN
  • DE

BW-S4W2-S+

Part No BW-S4W2-S+
Manufacturer Mini-Circuits
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1528+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 709805-BW-S4W2-S+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BW-S4W2-S+ CAD Model

Description

The BW-S4W2-S+ is a broadband RF transformer manufactured by Mini-Circuits, designed for impedance matching and signal isolation in a wide range of RF and microwave applications. It offers a compact surface-mount package and excellent electrical performance.

Applications:

  • RF signal distribution.
  • Balanced to unbalanced (balun) conversion.
  • Impedance matching between different circuit stages.
  • Receiver and transmitter circuits.
  • Cable television (CATV) systems.

Features:

  • Wideband Performance: Operates over a broad frequency range, making it suitable for various applications.
  • Excellent Impedance Matching: Provides optimal impedance transformation between different circuit elements.
  • High Isolation: Offers high isolation between input and output, minimizing signal leakage.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transfer.
  • Surface Mount Technology (SMT): Facilitates automated assembly and compact designs.
  • Small Footprint: Compact size allows for high-density circuit layouts.

Benefits:

  • Improved Signal Integrity: Enhances signal quality by minimizing reflections and interference.
  • Increased System Efficiency: Optimizes power transfer, leading to improved system performance.
  • Simplified Circuit Design: Facilitates easier integration and reduces component count.
  • Reliable Performance: Designed for stable operation in demanding environments.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive price point.

Additional Details:

The BW-S4W2-S+ RF transformer is a high-performance component suitable for a wide variety of RF and microwave applications. Its wideband performance, excellent impedance matching, and high isolation make it an ideal choice for improving signal integrity and system performance. The surface mount design and small footprint simplify assembly and reduce board space requirements. It is a reliable and cost-effective solution for impedance matching, signal isolation, and balanced to unbalanced conversion needs. It is used in various communication, test, and measurement systems requiring stable and efficient signal transfer.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.6918 $65.6918
3+ $53.9004 $161.7012
4+ $52.2164 $208.8656
5+ $50.5313 $252.6565
6+ $48.8473 $293.0838
8+ $43.7941 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,391 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess