Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 75MHz Center
Bandwidth 6MHz
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 14-SMD Module
Size / Dimension 1.360" L x 0.365" W (34.54mm x 9.27mm)
Height (Max) 0.350" (8.89mm)
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 846786-BPF-A75+
Ultra Librarian 3D Model Ultra Librarian BPF-A75+ CAD Model

Description

The 846786-BPF-A75+ is a surface mount RF filter designed for band pass applications.

  • Type: RF Filter
  • Application: Band Pass
  • Frequency: 75MHz
  • Bandwidth: 6MHz
  • Size: 1.360" L x 0.365" W (34.54mm x 9.27mm)
  • Height: 0.350" (8.89mm)
  • Package: 14-SMD Module
  • Mounting: Surface Mount
  • Manufacturer: Mini-Circuits
  • Status: Active

You May Also Be Interested in

AVX Corp/Kyocera Corp
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71H103KM NEW GLOBAL PN 50V 0.01uF A 581-KGM15AR71H103KM
Lowest to $0.0117
ECAD model for 06035C103KAT4A
Analog Devices Inc.
RF FILTER BANDPASS 910MHZ 40FLGA
Lowest to $180.5374
ECAD model for ADMV8513ACCZ
Mini-Circuits
RF FILTER LOW PASS 13.9GHZ 0603
Lowest to $8.6579
ECAD model for LFCW-1292+
Mini-Circuits
Mini-Circuits Lumped LC Band Pass Filter, 155 - 169 MHz, 50?
Need more? Email Us
ECAD model for SXBP-162+
Mini-Circuits
RF FILTER BAND PASS 1.575GHZ SMA
Need more? Email Us
ECAD model for VBF-1575+
Mini-Circuits
RF FILTER BAND PASS 100MHZ 18SMD
Need more? Email Us
ECAD model for BPF-F100+
Mini-Circuits
RF FILTER BAND PASS 220MHZ 8SMD
Need more? Email Us
ECAD model for RBP-220W+
Qorvo US Inc.
Signal Conditioning Band 1 BW 60MHz IL 3.5dB BAW
Lowest to $5.8676
ECAD model for QPQ1282TR7
Analog Devices Inc.
Active Filters HMC900LP5E Evaluation Kit
Need more? Email Us
ECAD model for HMC900

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.0524 $95.0524
2+ $77.9912 $155.9824
3+ $75.5540 $226.6620
4+ $73.1168 $292.4672
5+ $70.6797 $353.3985
7+ $63.3683 $443.5781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,575 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention