Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 7.5GHz Center
Impedance 50Ohm
Bandwidth 200 MHz
Insertion Loss 3.5dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.041" (1.04mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 570472-BFCN-7500+
Ultra Librarian 3D Model Ultra Librarian BFCN-7500+ CAD Model

Description

The 570472-BFCN-7500+ is a ceramic filter designed for various applications in the RF and wireless field.

  • Package: It comes in a tape and reel package with a 4-SMD, no lead configuration.
  • Size: With a size of 0.126" L x 0.063" W (3.20mm x 1.60mm), it offers compactness and ease of integration into circuit designs.
  • Impedance: This filter has an impedance of 50Ohm.
  • Center Frequency: a center frequency of 7.5GHz.
  • Type: It is a band pass filter.
  • Insertion Loss: an insertion loss of 3.5dB.
  • Bandwidth: a bandwidth of 200MHz.
  • Height: The height of the filter is 0.041" (1.04mm), making it suitable for applications with space constraints.
  • Manufacturer: Manufactured by Mini-Circuits, a reputable brand in the industry.
  • Status: this filter is active and readily available in the market.
  • MSL Level: The MSL level is 1, indicating unlimited shelf life.

You May Also Be Interested in

Mini-Circuits
LTCC LOW PASS FILTER, DC - 2000 / 2.35GHz (Cutoff) Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad
Lowest to $3.9686
ECAD model for LFCG-2000+
Mini-Circuits
LTCC LOW PASS FILTER, DC - 3900
Lowest to $3.6317
ECAD model for LFCG-3800+
Mini-Circuits
LTCC LOW PASS FILTER, DC - 400 M
Lowest to $4.5800
ECAD model for LFCG-400+
CTS Electrocomponents
CERAMIC FILTER
Need more? Email Us
ECAD model for CER0331A
Murata Electronics North America
CER FILTER 10.7MHZ FM / 10.7MHz Center FM Ceramic Filter 13 kHz 330Ohm 3-SIP, 2.50mm pitch
Need more? Email Us
ECAD model for SFVLF10M7MF00-B0
Murata Electronics North America
RF Filter Band Pass 2450MHz 2400MHz to 2500MHz 2.5dB SMD 4Pin 0805 / Filters for Communication Equipment Chip Multilayer LC Filters (BPF)
Lowest to $0.1319
ECAD model for LFB212G45CG2D013
Mini-Circuits
LTCC HPF, 1400-3900 MHZ
Lowest to $4.7273
ECAD model for HFCG-1100+
Mini-Circuits
LTCC HPF, 1650-5000 MHZ / 3.325GHz Center High Pass Ceramic Filter 3.35 GHz 50Ohm 0805 (2012 Metric), 8 PC Pad
Lowest to $3.5532
ECAD model for HFCG-1600+
Mini-Circuits
LTCC HIGH PASS FILTER, 4900 - 18 / 4.56GHz (Cutoff) High Pass Ceramic Filter 13.6 GHz 50Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $6.0911
ECAD model for HFCG-4400+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1828 $60.7312
9+ $12.4578 $112.1202
14+ $12.0684 $168.9576
20+ $11.6791 $233.5820
25+ $11.2898 $282.2450
34+ $10.1219 $344.1446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 740 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention