Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 3.6GHz Center
Impedance 50Ohm
Bandwidth 600 MHz
Insertion Loss 1.8dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8529.90.9800
Win Source Part Number 722665-BFCN-3600+
Ultra Librarian 3D Model Ultra Librarian BFCN-3600+ CAD Model

Description

The 722665-BFCN-3600+ is a ceramic filter designed for use in electronic devices.

  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Impedance: 50Ohm
  • Frequency: 3.6GHz
  • Bandwidth: 600 MHz
  • Insertion Loss: 1.8dB
  • Package: 4-SMD, no lead
  • Manufacturer: Mini-Circuits

You May Also Be Interested in

Mini-Circuits
LOW PASS FLTR / SURF MT / ROHS / 6.32GHz Cut Off Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad
Lowest to $4.9659
ECAD model for LFCW-5500+
Mini-Circuits
LTCC HIGH PASS FILTER, 4200 - 18 / 3.8GHz (Cutoff) High Pass Ceramic Filter 13.8 GHz 50Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $6.6351
ECAD model for HFCG-3800+
Murata Electronics North America
FILTER CER BANDPASS 2.45GHZ SMD
Need more? Email Us
ECAD model for LFB212G45SG8B742
Mini-Circuits
LTCC LOW PASS FILTER, DC - 3900
Lowest to $3.7410
ECAD model for LFCG-3800+
Mini-Circuits
LTCC LOW PASS FILTER, DC - 400 M
Lowest to $4.5800
ECAD model for LFCG-400+
Mini-Circuits
LTCC BAND PASS FILTER, 2570 - 41
Lowest to $9.7906
ECAD model for BFCV-3350+
Mini-Circuits
LTCC LOW PASS FILTER, DC - 4800
Lowest to $4.9932
ECAD model for LFCG-4800+
Mini-Circuits
LTCC HPF, 1650-5000 MHZ / 3.325GHz Center High Pass Ceramic Filter 3.35 GHz 50Ohm 0805 (2012 Metric), 8 PC Pad
Lowest to $3.5532
ECAD model for HFCG-1600+
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2000 / 2.35GHz (Cutoff) Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad
Lowest to $3.9663
ECAD model for LFCG-2000+

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3091 $51.7092
25+ $4.0364 $100.9100
39+ $3.9000 $152.1000
56+ $3.6273 $203.1288
72+ $3.4910 $251.3520
90+ $3.3546 $301.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,985 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention