EN
  • EN
  • DE

BDCN-14-22+

Part No BDCN-14-22+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR CPLR 1.93GHZ-2.17GHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 1.93GHz ~ 2.17GHz
Coupling Factor 13.8 ± 1dB
Applications PCS
Power - Max 1W
Return Loss 29.13dB
Package / Case 6-SMD, No Lead
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 913286-BDCN-14-22+
Ultra Librarian 3D Model Ultra Librarian BDCN-14-22+ CAD Model

Description

The 913286-BDCN-14-22+ is a surface mount RF directional coupler from Mini-Circuits.

  • Category: RF and Wireless - RF Directional Coupler
  • Package: 6-SMD, No Lead
  • Application: PCS applications
  • Standard Package: 3,000 pcs
  • Maximum Power: 1W
  • Coupling Factor: 13.8 ± 1dB
  • Frequency Range: 1.93GHz to 2.17GHz
  • Return Loss: 29.13dB
  • Mounting: Surface Mount Mounting
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS code: 8548.00.0000

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
COUPLER DIRECTIONAL AGSM-GSM/TX
Need more? Email Us
Anaren
Lowest to $6.2562
Anaren
COUPLER 90DEG 1700-2000MHZ 20DB
Lowest to $5.6650
Anaren
COUPLER 90DEG 800-1000MHZ 3DB
Lowest to $3.0758
Anaren
DIRECTIONAL COUPLER 5DB
Lowest to $3.3183
TDK Corporation
COUPLER DIRECTIONAL DCS/TX
Need more? Email Us
TDK Corporation
Need more? Email Us
Skyworks Solutions Inc.
COUPLER 90DEG 2.1-2.3GHZ SOT-6
Lowest to $1.5640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7018 $59.2288
39+ $3.0377 $118.4703
59+ $2.9418 $173.5662
82+ $2.8471 $233.4622
105+ $2.7524 $289.0020
141+ $2.4682 $348.0162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess