Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 7kHz ~ 250MHz
Phase Difference 30.05°
Insertion Loss (Max) 3dB
Return Loss (Min) 13.85dB
Package / Case 6-SMD, Flat Leads
Mounting Type Surface Mount
Standard Package 900 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 911018-ADT4-6+
Ultra Librarian 3D Model Ultra Librarian ADT4-6+ CAD Model

Description

The 911018-ADT4-6+ is an RF and Wireless Balun component manufactured by Mini-Circuits.

  • Manufacturer: Mini-Circuits
  • Component Type: RF and Wireless Balun
  • Frequency Range: 7kHz to 250MHz
  • Phase Difference: 30.05 degrees
  • Insertion Loss (Max): 3dB
  • Return Loss (Min): 13.85dB
  • Package Type: 6-SMD with flat leads
  • Mounting Type: Surface Mount
  • Packaging: Tape and Reel
  • Standard Package: 900 pieces
  • Product Status: Active

You May Also Be Interested in

Mini-Circuits
1:2 CORE & WIRE TRANSFORMER, 3 - / RF Balun 3MHz ~ 300MHz 1:2 5-SMD Module
Lowest to $5.0455
ECAD model for TC2-1T+
STMicroelectronics
BALUN 431MHZ-436MHZ 50/50 8UFBGA / RF Balun 431MHz ~ 436MHz 50 / 50Ohm 8-UFBGA, CSPBGA
Need more? Email Us
ECAD model for BALF-112X-02D3
TDK Corporation
BALUN 400MHZ-1.8GHZ 50/100 0805
Lowest to $1.3039
ECAD model for ATB2012E-50012M-T01
Johanson Dielectrics Inc.
0805 Balun RoHS
Lowest to $1.6299
ECAD model for 2450FB15A050E
STMicroelectronics
BALUN 2.4GHZ-2.5GHZ 50/50 6SMD / RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 6-SMD, No Lead
Need more? Email Us
ECAD model for BALF-ATM-01E3
STMicroelectronics
INTEGRATED FILTER MATCHED BALUN
Lowest to $1.2061
ECAD model for BALFHB-WL-01D3
Mini-Circuits
1:2 MMIC TRANSFORMER, 5500 - 135
Lowest to $7.6128
ECAD model for MTX2-143+
Anaren
BALUN 70MHZ-1GHZ 50/50 1608
Need more? Email Us
ECAD model for BD0205F5050AHF
Mini-Circuits
1:2 LTCC TRANSFORMER, 240 - 770 / RF Balun 240MHz ~ 770MHz 1:2 0805 (2012 Metric), 6 PC Pad
Lowest to $2.8364
ECAD model for NCS2-771+

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention