The VSC056KM is a transient voltage suppressor (TVS) diode manufactured by Microsemi - ENT. This TVS diode is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching. It is commonly used in data lines, power lines, and control lines in various electronic devices.
Applications
- Data line protection
- Power line protection
- Control line protection
- I/O port protection
- Protection against ESD and lightning surges
Features
- Low Clamping Voltage: Provides effective protection by limiting voltage to a safe level.
- Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
- High Surge Current Capability: Can withstand high surge currents without degradation.
- Small Package Size: Allows for easy integration into compact electronic devices.
- RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.
Benefits
- Enhanced Protection: Protects sensitive electronic components from damaging voltage transients.
- Improved Reliability: Ensures reliable operation of electronic devices by preventing damage from ESD and surges.
- Reduced Downtime: Minimizes downtime caused by component failures due to voltage transients.
- Simplified Design: Easy integration into existing circuits with minimal impact on performance.
- Environmentally Friendly: RoHS compliance ensures minimal environmental impact.
Technical Specifications
The VSC056KM has a reverse standoff voltage (VRWM) of 56V. The clamping voltage (VC) is typically around 77.3V at a peak pulse current (IPP) of 13A. The peak pulse power dissipation (PPPM) is rated at 1000W. The operating junction temperature range is -55°C to +150°C. It is available in a SMB (DO-214AA) package for surface mounting.