EN
  • EN
  • DE

ZL30236GGG2

Part No ZL30236GGG2
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Description IC CLK GEN 2CH UNIV 100LBGA / Clock Generator 750MHz-OUT 100-Pin CABGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tray
PLL No
Main Purpose Ethernet, Fibre Channel, Memory, PCI Express (PCIe)
Input Clock, Crystal
Output LVCMOS, LVPECL
Number of Circuits 1
Frequency - Max 750MHz
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 100-LBGA
Manufacturer Package 100-LBGA (11x11)
Win Source Part Number 800346-ZL30236GGG2
Popularity Medium
Supply and Demand Status Limited
Family Name ZL30236
Introduction Date October 23, 2008
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ZL30236GGG2 CAD Model

Description

The Microsemi Corporation 800346-ZL30236GGG2 is an integrated circuit designed for use in Ethernet, Fibre Channel, Memory, and PCI Express (PCIe) applications.

  • Frequency Range: Up to 750MHz
  • Package: 100-LBGA
  • Supply and Demand Status: Limited
  • Manufacturer: Microsemi Corporation
  • Win Source Part Number: 800346-ZL30236GGG2

You May Also Be Interested in

Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836
Renesas Electronics America
CLOCK BUFFER 4 OUTPUT PCIE GEN2
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Lowest to $7.6208
Renesas Electronics America
IC BUFFER 2OUTPUT 1.5V 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
MOD SMU IEEE 1588 ETH 72VFQFPN
Need more? Email Us
Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess