EN
  • EN
  • DE

ZL30154GGG2

Part No ZL30154GGG2
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Description IC DPLL NETWORK SYNCH 100FBGA / Clock Generator 4Clock Inputs 100-Pin LBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tray
PLL Yes
Main Purpose Ethernet, SONET/SDH, Stratum
Input Clock
Output HCSL, LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 750MHz
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 100-LBGA
Manufacturer Package 100-LBGA (11x11)
Win Source Part Number 800340-ZL30154GGG2
Popularity Medium
Supply and Demand Status Limited
Family Name ZL30154
Introduction Date January 16, 2012
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ZL30154GGG2 CAD Model

Description

The ZL30154GGG2 is an integrated circuit (IC) manufactured by Microsemi Corporation.

  • Package: 100-LBGA
  • Size: 11x11
  • Maximum Frequency: 750MHz
  • Circuits: 1
  • Main Purpose: Ethernet, SONET/SDH, and Stratum
  • Features: PLL
  • Input: Clock
  • Output: HCSL, LVCMOS, LVDS, and LVPECL
  • Family: ZL30154
  • Category: Integrated Circuits (ICs)
  • Estimated EOL Date: 2025

You May Also Be Interested in

Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess