EN
  • EN
  • DE

ZL30150GGG2

Part No ZL30150GGG2
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Description IC CLK TRANSLATOR 2CH 100FBGA / Clock Translator -40°C to 85°C 100-Pin LBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tray
PLL Yes
Main Purpose Ethernet, SONET/SDH
Input Clock
Output HCSL, LVCMOS, LVDS, LVPECL
Number of Circuits 1
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 100-LBGA
Manufacturer Package 100-LBGA (11x11)
Win Source Part Number 800339-ZL30150GGG2
Popularity Medium
Supply and Demand Status Limited
Quantity per package 168
Family Name ZL30150
Introduction Date February 17, 2012
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ZL30150GGG2 CAD Model

Description

The Microsemi Corporation ZL30150GGG2 is an integrated circuit (IC) device that features a clock input, HCSL, LVCMOS, LVDS, and LVPECL output.

  • Applications: Ethernet and SONET/SDH
  • Package: 100-LBGA
  • Popularity: Medium
  • Win Source Part Number: 800339-ZL30150GGG2
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Renesas Electronics America
IC BUFFER 2OUTPUT 1.5V 24VFQFPN
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.1025 $108.2050
3+ $44.3913 $133.1739
5+ $43.0041 $215.0205
6+ $41.6170 $249.7020
8+ $40.2298 $321.8384
10+ $36.0683 $360.6830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess