EN
  • EN
  • DE

ZL30145GGG2

Part No ZL30145GGG2
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Description IC DPLL SONET/SDH/ETH 64CABGA / high-speed Clock Synthesizer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tray
PLL Yes
Main Purpose Ethernet, SONET/SDH, Telecom
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 622.08MHz
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-BGA
Manufacturer Package 64-CABGA (9x9)
Win Source Part Number 800338-ZL30145GGG2
Popularity Medium
Supply and Demand Status Limited
Family Name ZL30145
Introduction Date October 15, 2001
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ZL30145GGG2 CAD Model

Description

The Microsemi Corporation ZL30145GGG2 is a high-performance PLL clock generator designed for Ethernet, SONET/SDH, and telecom applications.

  • Frequency Range: Up to 622.08MHz
  • Package: 64-BGA
  • Circuits: 1
  • Features: PLL
  • Temperature Range: -40°C to 85°C
  • RoHS Compliant: Yes
  • Estimated EOL Date: 2025
  • Popularity: Medium

You May Also Be Interested in

Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us
Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.6151 $79.8453
6+ $21.8382 $131.0292
9+ $21.1557 $190.4013
12+ $20.4732 $245.6784
15+ $19.7908 $296.8620
20+ $17.7435 $354.8700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess