EN
  • EN
  • DE

ZL30143GGG2

Part No ZL30143GGG2
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Description System Synchronizer/SETS -40°C to 85°C 100-Pin CABGA Tray / IC SONET/SDH SYNCH 100CABGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tray
Status Active
Main Purpose Ethernet, SONET/SDH, Stratum
Input Clock
Output Clock
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 622.08MHz
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-CABGA (9x9)
Win Source Part Number 044106-ZL30143GGG2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ZL30143
Introduction Date October 15, 2001
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ZL30143GGG2 CAD Model

Description

The ZL30143GGG2 is a highly integrated network synchronization device from Microsemi (now Microchip Technology). It's designed for a variety of timing and synchronization applications, primarily in the telecommunications and networking industries.

Applications:

  • Synchronous Ethernet (SyncE): Provides precise timing for SyncE-based networks, ensuring accurate synchronization of network elements.
  • IEEE 1588 Precision Time Protocol (PTP): Supports PTP clock implementations, enabling accurate time synchronization across packet-based networks.
  • Base Stations: Provides timing references for wireless base stations, ensuring accurate synchronization of radio frequency signals.
  • Optical Transport Networks (OTN): Enables synchronization of OTN equipment for reliable data transmission.
  • Core Routers and Switches: Provides accurate timing for high-performance routers and switches, ensuring reliable network operation.

Features:

  • Multiple Clock Inputs: Supports multiple input clock references, allowing for redundancy and fault tolerance.
  • Clock Generation: Generates a variety of output clock signals with programmable frequencies and formats.
  • Clock Monitoring: Monitors the performance of input and output clocks, providing alarms and status information.
  • Holdover Performance: Maintains accurate timing even in the absence of a valid input clock reference.
  • Jitter Attenuation: Reduces jitter and wander on output clocks, improving signal quality.
  • Synchronization Algorithms: Implements advanced synchronization algorithms to achieve high timing accuracy.
  • Management Interface: Provides a management interface for configuration, monitoring, and control.

Benefits:

  • Improved Network Performance: Enhances the performance of synchronized networks by providing accurate timing.
  • Increased Reliability: Improves the reliability of network equipment by providing redundant clock references and holdover capabilities.
  • Reduced Operational Costs: Reduces operational costs by minimizing network downtime and improving network efficiency.
  • Simplified Network Management: Simplifies network management by providing a centralized point for timing and synchronization.
  • Compliance with Industry Standards: Ensures compliance with relevant industry standards, such as SyncE and IEEE 1588.

Additional Details:

The ZL30143GGG2 often includes features such as digital phase-locked loops (DPLLs), numerically controlled oscillators (NCOs), and advanced filtering techniques to achieve high timing accuracy and stability. The specific features and performance characteristics can be found in the Microsemi (Microchip Technology) datasheet for this part number.

You May Also Be Interested in

Renesas Electronics America
MOD SMU IEEE 1588 ETH 72VFQFPN
Need more? Email Us
Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.1427 $61.1427
2+ $50.1684 $100.3368
4+ $48.6006 $194.4024
5+ $47.0329 $235.1645
6+ $45.4651 $272.7906
8+ $40.7618 $326.0944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess