EN
  • EN
  • DE

VSC3108XVP-01

Part No VSC3108XVP-01
Manufacturer Microsemi Corporation
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SWITCH 8X8 69-BGA / Digital Crosspoint 8x8 6.5Gbps 69-Pin CBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Solutions Sdn Bhd.
Packaging Tray
Part Status Obsolete(EOL)
Applications Backplane, Cable Interconnect
Number of Channels 1
Operating Supply Voltage 2.2V, 3.3V
Package 69-CBGA
Manufacturer Package 69-BGA (8x8)
Win Source Part Number 799205-VSC3108XVP-01
Popularity Medium
Supply and Demand Status Limited
Family Name VSC3108
Introduction Date January 01, 2000
ECCN 5A991.c
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian VSC3108XVP-01 CAD Model

Description

The VSC3108XVP-01 is a highly integrated physical layer transceiver (PHY) from Microsemi Corporation, primarily designed for Ethernet applications. It provides high-speed data transmission and reception capabilities, conforming to Ethernet standards. Its architecture emphasizes low power consumption and efficient signal processing.

Applications

  • Ethernet switches
  • Routers
  • Network interface cards (NICs)
  • Storage area networks (SANs)
  • Industrial Ethernet

Features

  • 10/100/1000 Mbps Ethernet support
  • Integrated PHY layer functionality
  • Low power consumption
  • Auto-negotiation for speed and duplex settings
  • MII/GMII/RGMII interface options
  • Advanced signal processing for noise reduction
  • Integrated diagnostics and monitoring capabilities

Benefits

  • High-speed data transmission and reception
  • Reduced system power consumption
  • Simplified system design with integrated functionality
  • Automatic adaptation to network conditions
  • Flexible interface options for various system architectures
  • Improved signal integrity and reliability

Additional Details

The VSC3108XVP-01 supports multiple interfaces like MII (Media Independent Interface), GMII (Gigabit Media Independent Interface) and RGMII (Reduced Gigabit Media Independent Interface), allowing it to connect to various MAC (Media Access Control) devices. It includes sophisticated signal processing techniques to minimize noise and signal degradation, ensuring robust and reliable communication. The device is designed for integration into a wide range of networking devices, providing a cost-effective and high-performance solution for Ethernet connectivity.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess